Timken Company (The) Bearing 15580

Description
TAPERED ROLLER BEARINGS, CAGE TYPE: STAMPED STEEL, STRAIGHT BORE, 1.0625 INCH INSIDE DIAMETER, 0.6875 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARINGS, CAGE TYPE: STAMPED STEEL, STRAIGHT BORE, 1.0625 INCH INSIDE DIAMETER, 0.6875 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 27167444 - Radwell International
Willingboro, NJ, United States
Bearing
27167444
Bearing 27167444
TAPERED ROLLER BEARINGS, CAGE TYPE: STAMPED STEEL, STRAIGHT BORE, 1.0625 INCH INSIDE DIAMETER, 0.6875 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARINGS, CAGE TYPE: STAMPED STEEL, STRAIGHT BORE, 1.0625 INCH INSIDE DIAMETER, 0.6875 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 27167444
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
0.875 in. ID, 1.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 69000 lbs (31293 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details