Timken Company (The) Bearing 15243

Description
BEARING CUP, SINGLE CUP, ROLLER BEARING, TAPERED, 2.4375 INCH OD, 0.5625 INCH WIDTH, CHROME STEEL, NO FLANGE. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING CUP, SINGLE CUP, ROLLER BEARING, TAPERED, 2.4375 INCH OD, 0.5625 INCH WIDTH, CHROME STEEL, NO FLANGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 20333628 - Radwell International
Willingboro, NJ, United States
Bearing
20333628
Bearing 20333628
BEARING CUP, SINGLE CUP, ROLLER BEARING, TAPERED, 2.4375 INCH OD, 0.5625 INCH WIDTH, CHROME STEEL, NO FLANGE. FREE 2 YEAR RADWELL WARRANTY

BEARING CUP, SINGLE CUP, ROLLER BEARING, TAPERED, 2.4375 INCH OD, 0.5625 INCH WIDTH, CHROME STEEL, NO FLANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 20333628
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
Rotation - Cross Roller Ring - RA7008CUUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.7559 inch (70.000 mm)
View Details
0.875 in. ID, 1.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 69000 lbs (31293 kg)
View Details