Timken Company (The) Bearing 15101

Description
ROLLER BEARING CONE, TAPERED, 25.4MM BORE, 20.638MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING CONE, TAPERED, 25.4MM BORE, 20.638MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 68680104 - Radwell International
Willingboro, NJ, United States
Bearing
68680104
Bearing 68680104
ROLLER BEARING CONE, TAPERED, 25.4MM BORE, 20.638MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING CONE, TAPERED, 25.4MM BORE, 20.638MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Bearing - 15320182 - Radwell International
Willingboro, NJ, United States
Bearing
15320182
Bearing 15320182
ROLLER BEARING CONE, TAPERED, 25.4MM BORE, 20.638MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING CONE, TAPERED, 25.4MM BORE, 20.638MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 68680104
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-47 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details
Rotation - Cross Roller Ring - RU228UUC0X - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details
0.19 in. ID, 0.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4400 lbs (1995 kg)
View Details