Timken Company (The) Bearing 14138A

Description
TAPERED ROLLER BEARING CONE, ROUND BORE TYPE, BORE DIAMETER: 1-3/8 INCH, .14 INCH FILLET RADIUS, UNCOATED, CASE CARBURIZED STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING CONE, ROUND BORE TYPE, BORE DIAMETER: 1-3/8 INCH, .14 INCH FILLET RADIUS, UNCOATED, CASE CARBURIZED STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 27182749 - Radwell International
Willingboro, NJ, United States
Bearing
27182749
Bearing 27182749
TAPERED ROLLER BEARING CONE, ROUND BORE TYPE, BORE DIAMETER: 1-3/8 INCH, .14 INCH FILLET RADIUS, UNCOATED, CASE CARBURIZED STEEL. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING CONE, ROUND BORE TYPE, BORE DIAMETER: 1-3/8 INCH, .14 INCH FILLET RADIUS, UNCOATED, CASE CARBURIZED STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 27182749
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
0.875 in. ID, 1.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 69000 lbs (31293 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details