Timken Company (The) Bearing 14138A-20024

Description
TAPERED ROLLER BEARING CONE, 1.375 INCH BORE, .7710 INCH WIDTH, SERIES 14000, STEEL CAGE, CLASS 2, CHROME STEEL BEARING, UNCOATED, 12300 LB DYNAMIC/13900 LB STATIC LOAD. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING CONE, 1.375 INCH BORE, .7710 INCH WIDTH, SERIES 14000, STEEL CAGE, CLASS 2, CHROME STEEL BEARING, UNCOATED, 12300 LB DYNAMIC/13900 LB STATIC LOAD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 226768682 - Radwell International
Willingboro, NJ, United States
Bearing
226768682
Bearing 226768682
TAPERED ROLLER BEARING CONE, 1.375 INCH BORE, .7710 INCH WIDTH, SERIES 14000, STEEL CAGE, CLASS 2, CHROME STEEL BEARING, UNCOATED, 12300 LB DYNAMIC/13900 LB STATIC LOAD. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING CONE, 1.375 INCH BORE, .7710 INCH WIDTH, SERIES 14000, STEEL CAGE, CLASS 2, CHROME STEEL BEARING, UNCOATED, 12300 LB DYNAMIC/13900 LB STATIC LOAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 226768682
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/8 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
6mm ID, 16mm OD Polymer Spherical Bearing - S99GSBM061609 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details
Rotation - Cross Roller Ring - RAU7005C0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.7559 inch (70.000 mm)
View Details