Timken Company (The) Bearing 134143-20000

Description
DISCONTINUED BY MANUFACTURER, TAPERED ROLLER BEARING, SINGLE CUP, 14.375 INCH O.D.. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, TAPERED ROLLER BEARING, SINGLE CUP, 14.375 INCH O.D.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 95858853 - Radwell International
Willingboro, NJ, United States
Bearing
95858853
Bearing 95858853
DISCONTINUED BY MANUFACTURER, TAPERED ROLLER BEARING, SINGLE CUP, 14.375 INCH O.D.. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TAPERED ROLLER BEARING, SINGLE CUP, 14.375 INCH O.D.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 95858853
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-52 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details
Rotation - Cross Roller Ring - RB16025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details
0.3125 in. ID, 0.75 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details