Timken Company (The) Bearing 05075-20024

Description
TAPERED ROLLER BEARING CONE, .75 INCH BORE, .5662 INCH WIDTH, CLASS 2, STEEL CAGE, UNCAOTED, 05000 SERIES, SINGLE ROW. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING CONE, .75 INCH BORE, .5662 INCH WIDTH, CLASS 2, STEEL CAGE, UNCAOTED, 05000 SERIES, SINGLE ROW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 226767951 - Radwell International
Willingboro, NJ, United States
Bearing
226767951
Bearing 226767951
TAPERED ROLLER BEARING CONE, .75 INCH BORE, .5662 INCH WIDTH, CLASS 2, STEEL CAGE, UNCAOTED, 05000 SERIES, SINGLE ROW. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING CONE, .75 INCH BORE, .5662 INCH WIDTH, CLASS 2, STEEL CAGE, UNCAOTED, 05000 SERIES, SINGLE ROW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 226767951
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-7-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 2.2500 inch (57.150 mm)
Overall Width 3.3750 inch (85.725 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1465254 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
.3125 in. ID, .7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 5800 lbs (2630 kg)
View Details