Timeguard Ltd. Connection Box, 4Gang; Enclosure Type Timeguard WP401

Description
CONNECTION BOX, 4GANG; Enclosure Type:Outdoor / Waterproof; Enclosure Material:Plastic; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; Product Range:TPS Series; No. of Switch Holes:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Description
CONNECTION BOX, 4GANG; Enclosure Type:Outdoor / Waterproof; Enclosure Material:Plastic; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; Product Range:TPS Series; No. of Switch Holes:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connection Box, 4Gang; Enclosure Type Timeguard - 24M9189 - Newark, An Avnet Company
Chicago, IL, United States
Connection Box, 4Gang; Enclosure Type Timeguard
24M9189
Connection Box, 4Gang; Enclosure Type Timeguard 24M9189
CONNECTION BOX, 4GANG; Enclosure Type:Outdoor / Waterproof; Enclosure Material:Plastic; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; Product Range:TPS Series; No. of Switch Holes:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

CONNECTION BOX, 4GANG; Enclosure Type:Outdoor / Waterproof; Enclosure Material:Plastic; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; Product Range:TPS Series; No. of Switch Holes:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24M9189
Product Name Connection Box, 4Gang; Enclosure Type Timeguard
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 10 inch (254 mm)
View Details
4 suppliers