Time Mark Corporation Multi-Stage Alternator Model B471

Description
The Model 471 Multi-Stage Alternator is designed to control the operating sequence of multi-stage pumping systems. it can also be used to maintain the desired level of pressure on air compressor systems. Four PUMP SELECT DIP switches located on the front panel allow the alternator to control a single-pump, two-pump, three-pump or four-pump system. Only one switch needs to be set for the total number of pumps in the system. The Model 471 will assure that only the necessary pumps are operating, and that the run time for each pump is approximately equal. Pumps are sequenced first-on and first-off. If the pumping demand requires only one pump at a time, the alternator will start the next pump in sequence each time an input switch is closed. Input switches may be float switches, pressure switches, flow switches, etc. , as required by the application. Potential uses for the Model 471 include water supply systems, sewage disposal plant systems, storage tank filling systems, air compressor systems, irrigation and water recycling systems.
Description
The Model 471 Multi-Stage Alternator is designed to control the operating sequence of multi-stage pumping systems. it can also be used to maintain the desired level of pressure on air compressor systems. Four PUMP SELECT DIP switches located on the front panel allow the alternator to control a single-pump, two-pump, three-pump or four-pump system. Only one switch needs to be set for the total number of pumps in the system. The Model 471 will assure that only the necessary pumps are operating, and that the run time for each pump is approximately equal. Pumps are sequenced first-on and first-off. If the pumping demand requires only one pump at a time, the alternator will start the next pump in sequence each time an input switch is closed. Input switches may be float switches, pressure switches, flow switches, etc. , as required by the application. Potential uses for the Model 471 include water supply systems, sewage disposal plant systems, storage tank filling systems, air compressor systems, irrigation and water recycling systems.

Suppliers

Company
Product
Description
Supplier Links
Multi-Stage Alternator - Model B471 - Time Mark Corporation
Tulsa, OK, USA
Multi-Stage Alternator
Model B471
Multi-Stage Alternator Model B471
The Model 471 Multi-Stage Alternator is designed to control the operating sequence of multi-stage pumping systems. it can also be used to maintain the desired level of pressure on air compressor systems. Four PUMP SELECT DIP switches located on the front panel allow the alternator to control a single-pump, two-pump, three-pump or four-pump system. Only one switch needs to be set for the total number of pumps in the system. The Model 471 will assure that only the necessary pumps are operating, and that the run time for each pump is approximately equal. Pumps are sequenced first-on and first-off. If the pumping demand requires only one pump at a time, the alternator will start the next pump in sequence each time an input switch is closed. Input switches may be float switches, pressure switches, flow switches, etc. , as required by the application. Potential uses for the Model 471 include water supply systems, sewage disposal plant systems, storage tank filling systems, air compressor systems, irrigation and water recycling systems.

The Model 471 Multi-Stage Alternator is designed to control the operating sequence of multi-stage pumping systems. it can also be used to maintain the desired level of pressure on air compressor systems. Four PUMP SELECT DIP switches located on the front panel allow the alternator to control a single-pump, two-pump, three-pump or four-pump system. Only one switch needs to be set for the total number of pumps in the system. The Model 471 will assure that only the necessary pumps are operating, and that the run time for each pump is approximately equal. Pumps are sequenced first-on and first-off. If the pumping demand requires only one pump at a time, the alternator will start the next pump in sequence each time an input switch is closed. Input switches may be float switches, pressure switches, flow switches, etc. , as required by the application. Potential uses for the Model 471 include water supply systems, sewage disposal plant systems, storage tank filling systems, air compressor systems, irrigation and water recycling systems.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Solid State Relays
Product Number Model B471
Product Name Multi-Stage Alternator
Application Type General
Mounting Surface
Features Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay, 30A, 48-480Vac; Contact Configuration Finder - 76AC0294 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Approvals RoHS
View Details
Solid State Relays - 2946-859-752-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
2 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details