Time Mark Corporation Multi-Stage Alternator Model A471

Description
The Model 471 Multi-Stage Alternator is designed to control the operating sequence of multi-stage pumping systems. it can also be used to maintain the desired level of pressure on air compressor systems. Four PUMP SELECT DIP switches located on the front panel allow the alternator to control a single-pump, two-pump, three-pump or four-pump system. Only one switch needs to be set for the total number of pumps in the system. The Model 471 will assure that only the necessary pumps are operating, and that the run time for each pump is approximately equal. Pumps are sequenced first-on and first-off. If the pumping demand requires only one pump at a time, the alternator will start the next pump in sequence each time an input switch is closed. Input switches may be float switches, pressure switches, flow switches, etc. , as required by the application. Potential uses for the Model 471 include water supply systems, sewage disposal plant systems, storage tank filling systems, air compressor systems, irrigation and water recycling systems.
Description
The Model 471 Multi-Stage Alternator is designed to control the operating sequence of multi-stage pumping systems. it can also be used to maintain the desired level of pressure on air compressor systems. Four PUMP SELECT DIP switches located on the front panel allow the alternator to control a single-pump, two-pump, three-pump or four-pump system. Only one switch needs to be set for the total number of pumps in the system. The Model 471 will assure that only the necessary pumps are operating, and that the run time for each pump is approximately equal. Pumps are sequenced first-on and first-off. If the pumping demand requires only one pump at a time, the alternator will start the next pump in sequence each time an input switch is closed. Input switches may be float switches, pressure switches, flow switches, etc. , as required by the application. Potential uses for the Model 471 include water supply systems, sewage disposal plant systems, storage tank filling systems, air compressor systems, irrigation and water recycling systems.

Suppliers

Company
Product
Description
Supplier Links
Multi-Stage Alternator - Model A471 - Time Mark Corporation
Tulsa, OK, USA
Multi-Stage Alternator
Model A471
Multi-Stage Alternator Model A471
The Model 471 Multi-Stage Alternator is designed to control the operating sequence of multi-stage pumping systems. it can also be used to maintain the desired level of pressure on air compressor systems. Four PUMP SELECT DIP switches located on the front panel allow the alternator to control a single-pump, two-pump, three-pump or four-pump system. Only one switch needs to be set for the total number of pumps in the system. The Model 471 will assure that only the necessary pumps are operating, and that the run time for each pump is approximately equal. Pumps are sequenced first-on and first-off. If the pumping demand requires only one pump at a time, the alternator will start the next pump in sequence each time an input switch is closed. Input switches may be float switches, pressure switches, flow switches, etc. , as required by the application. Potential uses for the Model 471 include water supply systems, sewage disposal plant systems, storage tank filling systems, air compressor systems, irrigation and water recycling systems.

The Model 471 Multi-Stage Alternator is designed to control the operating sequence of multi-stage pumping systems. it can also be used to maintain the desired level of pressure on air compressor systems. Four PUMP SELECT DIP switches located on the front panel allow the alternator to control a single-pump, two-pump, three-pump or four-pump system. Only one switch needs to be set for the total number of pumps in the system. The Model 471 will assure that only the necessary pumps are operating, and that the run time for each pump is approximately equal. Pumps are sequenced first-on and first-off. If the pumping demand requires only one pump at a time, the alternator will start the next pump in sequence each time an input switch is closed. Input switches may be float switches, pressure switches, flow switches, etc. , as required by the application. Potential uses for the Model 471 include water supply systems, sewage disposal plant systems, storage tank filling systems, air compressor systems, irrigation and water recycling systems.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Solid State Relays
Product Number Model A471
Product Name Multi-Stage Alternator
Application Type General
Mounting Surface
Features Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.40 - MasterINTERFACE - MasterINPUT SSR Relay Interface Module - 394070127048 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Time Delay Relay - 10150797 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details