Time Mark Corporation Voltage/Current Simulator Model 680

Description
The Model 680 is a user selectable voltage or current simulator. It is useful for the setup and testing of process controllers and indicators with either a current loop or control voltage input, such as liquid level controllers and other devices. The mode of operation is displayed on the top line of the LCD. Either 4-20mA, 0-20mA, 0-10V, or 0-5V. The Model 680 can be set to any one of these four modes of operation by holding down the rotary push-button until the desired mode is displayed. The mode is saved in nonvolatile memory so that the device will power up in the mode last selected. The output signal level is displayed on the bottom line of the LCD. On power up or on changing the mode of operation, the output goes to the range minimum, i. e. 4mA, 0mA, or 0V. The Model 680 offers short circuit protection by actively sensing for any overload condition and limiting output current to 20mA. Overload at the output is indicated by OL on the top line of the LCD and occurs when the output current is 21mA or greater. Signal level is adjustable with the rotary dial in increments of 0.1mA or 0.1V, or you can depress the dial to quickly jump between the minimum and maximum values of the range.
Description
The Model 680 is a user selectable voltage or current simulator. It is useful for the setup and testing of process controllers and indicators with either a current loop or control voltage input, such as liquid level controllers and other devices. The mode of operation is displayed on the top line of the LCD. Either 4-20mA, 0-20mA, 0-10V, or 0-5V. The Model 680 can be set to any one of these four modes of operation by holding down the rotary push-button until the desired mode is displayed. The mode is saved in nonvolatile memory so that the device will power up in the mode last selected. The output signal level is displayed on the bottom line of the LCD. On power up or on changing the mode of operation, the output goes to the range minimum, i. e. 4mA, 0mA, or 0V. The Model 680 offers short circuit protection by actively sensing for any overload condition and limiting output current to 20mA. Overload at the output is indicated by OL on the top line of the LCD and occurs when the output current is 21mA or greater. Signal level is adjustable with the rotary dial in increments of 0.1mA or 0.1V, or you can depress the dial to quickly jump between the minimum and maximum values of the range.

Suppliers

Company
Product
Description
Supplier Links
Voltage/Current Simulator - Model 680 - Time Mark Corporation
Tulsa, OK, USA
Voltage/Current Simulator
Model 680
Voltage/Current Simulator Model 680
The Model 680 is a user selectable voltage or current simulator. It is useful for the setup and testing of process controllers and indicators with either a current loop or control voltage input, such as liquid level controllers and other devices. The mode of operation is displayed on the top line of the LCD. Either 4-20mA, 0-20mA, 0-10V, or 0-5V. The Model 680 can be set to any one of these four modes of operation by holding down the rotary push-button until the desired mode is displayed. The mode is saved in nonvolatile memory so that the device will power up in the mode last selected. The output signal level is displayed on the bottom line of the LCD. On power up or on changing the mode of operation, the output goes to the range minimum, i. e. 4mA, 0mA, or 0V. The Model 680 offers short circuit protection by actively sensing for any overload condition and limiting output current to 20mA. Overload at the output is indicated by OL on the top line of the LCD and occurs when the output current is 21mA or greater. Signal level is adjustable with the rotary dial in increments of 0.1mA or 0.1V, or you can depress the dial to quickly jump between the minimum and maximum values of the range.

The Model 680 is a user selectable voltage or current simulator. It is useful for the setup and testing of process controllers and indicators with either a current loop or control voltage input, such as liquid level controllers and other devices. The mode of operation is displayed on the top line of the LCD. Either 4-20mA, 0-20mA, 0-10V, or 0-5V. The Model 680 can be set to any one of these four modes of operation by holding down the rotary push-button until the desired mode is displayed. The mode is saved in nonvolatile memory so that the device will power up in the mode last selected. The output signal level is displayed on the bottom line of the LCD. On power up or on changing the mode of operation, the output goes to the range minimum, i. e. 4mA, 0mA, or 0V. The Model 680 offers short circuit protection by actively sensing for any overload condition and limiting output current to 20mA. Overload at the output is indicated by OL on the top line of the LCD and occurs when the output current is 21mA or greater. Signal level is adjustable with the rotary dial in increments of 0.1mA or 0.1V, or you can depress the dial to quickly jump between the minimum and maximum values of the range.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Calibration Instruments
Product Number Model 680
Product Name Voltage/Current Simulator
Calibrator Style Handheld; Portable
Calibration Signal DC Current
DC Current Range 1.00E-3 amps
Description (Current) 4-20mA
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Kit - N3.5 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal Signal / Waveform Generator Output
Frequency Range 3.50E9 Hz
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
High Resolution Digital Electronic Calibrator - Model 3590VHR - Epsilon Technology Corp.
Specs
Calibrator Style Fixed
Physical Properties Displacement/ Position
User Interface Digital Front Panel (optional feature)
View Details