Time Mark Corporation Automatic Reverse Controller Model 412

Description
The 412 Automatic Reverse Controller is a current sensor designed to detect jamming of sewage grinders and to initiate the reversing of the grinder. The controller allows the selection of up to five forward/reverse cycles, and provides for an alarm output, if the number of cycles is exceeded. The current loop inputs are designed for direct connection of 10 amps at 240 VAC, or 5 amps at 480 VAC (up to 2hp motors). For higher currents, a current transformer must be used (the CT secondaries are connected to the 5 amp terminals, regardless of voltage). A manual push-button is used to simulate an over current condition and to test the relay contacts and alarm. A current level adjustment is used to optimize the trip point setting. LED indicators show the running direction of the motor and the alarm condition.
Description
The 412 Automatic Reverse Controller is a current sensor designed to detect jamming of sewage grinders and to initiate the reversing of the grinder. The controller allows the selection of up to five forward/reverse cycles, and provides for an alarm output, if the number of cycles is exceeded. The current loop inputs are designed for direct connection of 10 amps at 240 VAC, or 5 amps at 480 VAC (up to 2hp motors). For higher currents, a current transformer must be used (the CT secondaries are connected to the 5 amp terminals, regardless of voltage). A manual push-button is used to simulate an over current condition and to test the relay contacts and alarm. A current level adjustment is used to optimize the trip point setting. LED indicators show the running direction of the motor and the alarm condition.

Suppliers

Company
Product
Description
Supplier Links
Automatic Reverse Controller - Model 412 - Time Mark Corporation
Tulsa, OK, USA
Automatic Reverse Controller
Model 412
Automatic Reverse Controller Model 412
The 412 Automatic Reverse Controller is a current sensor designed to detect jamming of sewage grinders and to initiate the reversing of the grinder. The controller allows the selection of up to five forward/reverse cycles, and provides for an alarm output, if the number of cycles is exceeded. The current loop inputs are designed for direct connection of 10 amps at 240 VAC, or 5 amps at 480 VAC (up to 2hp motors). For higher currents, a current transformer must be used (the CT secondaries are connected to the 5 amp terminals, regardless of voltage). A manual push-button is used to simulate an over current condition and to test the relay contacts and alarm. A current level adjustment is used to optimize the trip point setting. LED indicators show the running direction of the motor and the alarm condition.

The 412 Automatic Reverse Controller is a current sensor designed to detect jamming of sewage grinders and to initiate the reversing of the grinder. The controller allows the selection of up to five forward/reverse cycles, and provides for an alarm output, if the number of cycles is exceeded. The current loop inputs are designed for direct connection of 10 amps at 240 VAC, or 5 amps at 480 VAC (up to 2hp motors). For higher currents, a current transformer must be used (the CT secondaries are connected to the 5 amp terminals, regardless of voltage). A manual push-button is used to simulate an over current condition and to test the relay contacts and alarm. A current level adjustment is used to optimize the trip point setting. LED indicators show the running direction of the motor and the alarm condition.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Current Sensors
Product Number Model 412
Product Name Automatic Reverse Controller
Current Type AC Current
Mounting / Configuration Panel Mount
Electrical Output Outputs an analog current signal; "Output" is a switch or alarm signal
Operating Temperature -20 to 140 F (-29 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Current Probe - Model BCP-611 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Converter Module - 825-MCM20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details