Time Mark Corporation Recycle Timer - Off First Model 368-H

Description
The Models 338 and 368 Recycle Timers are designed to cycle a load on and off, or to cycle between two loads. The ON and OFF cycles are independently adjustable on each model. The Model 338 is a DPDT potentiometer (knob-adjust). The Model 368 is a DPDT, high-accuracy digital input timer. Solid-state circuits in each model drive an internal electromechanical relay. Each model is functionally interchangeable. They are available in a wide variety of voltage and timing ranges, to cover the majority of application requirements. An SG version of this model is available using silver with gold flash contacts. Models 338 and 368 are UL Recognized and CSA Certified.
Description
The Models 338 and 368 Recycle Timers are designed to cycle a load on and off, or to cycle between two loads. The ON and OFF cycles are independently adjustable on each model. The Model 338 is a DPDT potentiometer (knob-adjust). The Model 368 is a DPDT, high-accuracy digital input timer. Solid-state circuits in each model drive an internal electromechanical relay. Each model is functionally interchangeable. They are available in a wide variety of voltage and timing ranges, to cover the majority of application requirements. An SG version of this model is available using silver with gold flash contacts. Models 338 and 368 are UL Recognized and CSA Certified.

Suppliers

Company
Product
Description
Supplier Links
Recycle Timer - Off First - Model 368-H - Time Mark Corporation
Tulsa, OK, USA
Recycle Timer - Off First
Model 368-H
Recycle Timer - Off First Model 368-H
The Models 338 and 368 Recycle Timers are designed to cycle a load on and off, or to cycle between two loads. The ON and OFF cycles are independently adjustable on each model. The Model 338 is a DPDT potentiometer (knob-adjust). The Model 368 is a DPDT, high-accuracy digital input timer. Solid-state circuits in each model drive an internal electromechanical relay. Each model is functionally interchangeable. They are available in a wide variety of voltage and timing ranges, to cover the majority of application requirements. An SG version of this model is available using silver with gold flash contacts. Models 338 and 368 are UL Recognized and CSA Certified.

The Models 338 and 368 Recycle Timers are designed to cycle a load on and off, or to cycle between two loads. The ON and OFF cycles are independently adjustable on each model. The Model 338 is a DPDT potentiometer (knob-adjust). The Model 368 is a DPDT, high-accuracy digital input timer. Solid-state circuits in each model drive an internal electromechanical relay. Each model is functionally interchangeable. They are available in a wide variety of voltage and timing ranges, to cover the majority of application requirements. An SG version of this model is available using silver with gold flash contacts. Models 338 and 368 are UL Recognized and CSA Certified.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Time Delay Relays
Product Number Model 368-H
Product Name Recycle Timer - Off First
Time Range Multiple Time Ranges
Mounting Socket or Plug-in Style
Approvals / Ratings UL, CSA
Operating Temperature -20 to 140 F (-28.89 to 60 C)
Timer Type Recycle
Unlock Full Specs
to access all available technical data

Similar Products

 - 4249912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Delay (AV), Delay (RV), Flash (BI), Fleeting (AW), Fleeting (EW), Pulse Converter (IF), Pulse Delay (IE), Release Relay (AV/RV)
Function Type Multi-function
View Details
One Shot High Performance Timing Relay - 700-FSD3KZ12 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; One-Shot
View Details
Type 12.A2 - Time/Astro-Switch 16A - 12A282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details