Time Mark Corporation Override Timer Model 349-2

Description
The Model 349 Series Override Timers are one-shot timers designed as lighting control timers or override controls for energy management applications. The timers are designed to operate from either 24 or 120 VAC and mount in a standard wall switch box. Wire leads allow connections to be made with wire nuts. The Model 349-2 is a 2-hour timer adjustable from 5 minutes to 2 hours. Pressing the start button pulls in the internal relay. After the delay, the relay drops out. pressing the button again during the delay period will restart the timer. An indicator light shows when the relay is pulled in. The Model 349-5 has a maximum delay of 75 minutes in 5 minute increments. The Model 349-15 has a maximum delay of 15 hours, in 1 hour increments. The 349-15 can also be set to 15 minute increments (3 hours maximum delay). On both models (349-5 and 349-15), after the start button is pressed, the internal relay pulls in for one timing increment. Each additional press of the button adds one timing increment to the time, up to 15 increments total. The 16th press of the button drops out the relay. Binary numbered indicator lights show remaining time.
Description
The Model 349 Series Override Timers are one-shot timers designed as lighting control timers or override controls for energy management applications. The timers are designed to operate from either 24 or 120 VAC and mount in a standard wall switch box. Wire leads allow connections to be made with wire nuts. The Model 349-2 is a 2-hour timer adjustable from 5 minutes to 2 hours. Pressing the start button pulls in the internal relay. After the delay, the relay drops out. pressing the button again during the delay period will restart the timer. An indicator light shows when the relay is pulled in. The Model 349-5 has a maximum delay of 75 minutes in 5 minute increments. The Model 349-15 has a maximum delay of 15 hours, in 1 hour increments. The 349-15 can also be set to 15 minute increments (3 hours maximum delay). On both models (349-5 and 349-15), after the start button is pressed, the internal relay pulls in for one timing increment. Each additional press of the button adds one timing increment to the time, up to 15 increments total. The 16th press of the button drops out the relay. Binary numbered indicator lights show remaining time.

Suppliers

Company
Product
Description
Supplier Links
Override Timer - Model 349-2 - Time Mark Corporation
Tulsa, OK, USA
Override Timer
Model 349-2
Override Timer Model 349-2
The Model 349 Series Override Timers are one-shot timers designed as lighting control timers or override controls for energy management applications. The timers are designed to operate from either 24 or 120 VAC and mount in a standard wall switch box. Wire leads allow connections to be made with wire nuts. The Model 349-2 is a 2-hour timer adjustable from 5 minutes to 2 hours. Pressing the start button pulls in the internal relay. After the delay, the relay drops out. pressing the button again during the delay period will restart the timer. An indicator light shows when the relay is pulled in. The Model 349-5 has a maximum delay of 75 minutes in 5 minute increments. The Model 349-15 has a maximum delay of 15 hours, in 1 hour increments. The 349-15 can also be set to 15 minute increments (3 hours maximum delay). On both models (349-5 and 349-15), after the start button is pressed, the internal relay pulls in for one timing increment. Each additional press of the button adds one timing increment to the time, up to 15 increments total. The 16th press of the button drops out the relay. Binary numbered indicator lights show remaining time.

The Model 349 Series Override Timers are one-shot timers designed as lighting control timers or override controls for energy management applications. The timers are designed to operate from either 24 or 120 VAC and mount in a standard wall switch box. Wire leads allow connections to be made with wire nuts. The Model 349-2 is a 2-hour timer adjustable from 5 minutes to 2 hours. Pressing the start button pulls in the internal relay. After the delay, the relay drops out. pressing the button again during the delay period will restart the timer. An indicator light shows when the relay is pulled in. The Model 349-5 has a maximum delay of 75 minutes in 5 minute increments. The Model 349-15 has a maximum delay of 15 hours, in 1 hour increments. The 349-15 can also be set to 15 minute increments (3 hours maximum delay). On both models (349-5 and 349-15), after the start button is pressed, the internal relay pulls in for one timing increment. Each additional press of the button adds one timing increment to the time, up to 15 increments total. The 16th press of the button drops out the relay. Binary numbered indicator lights show remaining time.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Time Delay Relays
Product Number Model 349-2
Product Name Override Timer
Time Range Single Time Range
Mounting standard wall switch box
Operating Temperature -13 to 140 F (-25 to 60 C)
Timer Type One-Shot
Function Type Single Function
Unlock Full Specs
to access all available technical data

Similar Products

 - 6667946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Seconds
Timer Type ON-Delay
Function Type Multi-function
View Details
Mini Plug-in Timing Relay - 700-HNC44AZ24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Function Type Multi-function
Pole and Throw Specifications 4PDT
View Details
Type 12.11 - Time switches 16A - 121182300000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Time Delay Relays - 1-1755067-0 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details