Time Mark Corporation On/Off Delay Relay Model 339-24

Description
The Model 339 On/Off Delay Relay is an electronic time delay relay which provides two functions: on delay, and true off delay. The true off delay, (relay remains energized for a delay period when power is removed) is provided by means of an internal latching relay. Each time delay, on and off, is separately adjustable to a maximum of five minutes on or off. The Model 339 uses the same pin-out configuration as standard time delay and general purpose relays. It can be used in new or replacement applications for thermal, pneumatic, or spring-wound timers, or in place of general purpose relays or other electronic timers.
Description
The Model 339 On/Off Delay Relay is an electronic time delay relay which provides two functions: on delay, and true off delay. The true off delay, (relay remains energized for a delay period when power is removed) is provided by means of an internal latching relay. Each time delay, on and off, is separately adjustable to a maximum of five minutes on or off. The Model 339 uses the same pin-out configuration as standard time delay and general purpose relays. It can be used in new or replacement applications for thermal, pneumatic, or spring-wound timers, or in place of general purpose relays or other electronic timers.

Suppliers

Company
Product
Description
Supplier Links
On/Off Delay Relay - Model 339-24 - Time Mark Corporation
Tulsa, OK, USA
On/Off Delay Relay
Model 339-24
On/Off Delay Relay Model 339-24
The Model 339 On/Off Delay Relay is an electronic time delay relay which provides two functions: on delay, and true off delay. The true off delay, (relay remains energized for a delay period when power is removed) is provided by means of an internal latching relay. Each time delay, on and off, is separately adjustable to a maximum of five minutes on or off. The Model 339 uses the same pin-out configuration as standard time delay and general purpose relays. It can be used in new or replacement applications for thermal, pneumatic, or spring-wound timers, or in place of general purpose relays or other electronic timers.

The Model 339 On/Off Delay Relay is an electronic time delay relay which provides two functions: on delay, and true off delay. The true off delay, (relay remains energized for a delay period when power is removed) is provided by means of an internal latching relay. Each time delay, on and off, is separately adjustable to a maximum of five minutes on or off. The Model 339 uses the same pin-out configuration as standard time delay and general purpose relays. It can be used in new or replacement applications for thermal, pneumatic, or spring-wound timers, or in place of general purpose relays or other electronic timers.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Time Delay Relays
Product Number Model 339-24
Product Name On/Off Delay Relay
Time Range Single Time Range
Mounting Socket or Plug-in Style
Operating Temperature 0.0 to 130 F (-17.78 to 54.44 C)
Timer Type ON-Delay; Off-Delay
Function Type Multi-function
Unlock Full Specs
to access all available technical data

Similar Products

 - 3587617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Continuous
Function Type Single Function
View Details
High Performance Timing Relay - 700-FSC3IZ12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details
Type 12.61 - Digital time switch 16A - 126100240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Time Delay Relays - 1-1423165-6-ND - DigiKey
Specs
Time Ranges 20 Sec ~ 200 Sec
Mounting Panel
Timer Type Off-Delay
View Details
2 suppliers