Time Mark Corporation Interval Timer Model 332-H

Description
The Models 332 and 362 Interval Timers are designed for a wide usage in new or replacement industrial applications. Examples include automatic and batch control circuits, where the relay needs to be energized for a specific length of time after start-up. The Model 332 is a DPDT potentiometer (knob-adjust) timer. The Model 362 is a DPDT, high-accuracy digital input timer. Solid-state timing circuits in each model drive an internal electromechanical relay. Each model is functionally interchangeable. They are available in a variety of voltage and timing ranges to cover most any application. An SG version of this model is available using silver with gold flash contacts. Models 332 and 362 are UL Recognized and CSA Certified.
Description
The Models 332 and 362 Interval Timers are designed for a wide usage in new or replacement industrial applications. Examples include automatic and batch control circuits, where the relay needs to be energized for a specific length of time after start-up. The Model 332 is a DPDT potentiometer (knob-adjust) timer. The Model 362 is a DPDT, high-accuracy digital input timer. Solid-state timing circuits in each model drive an internal electromechanical relay. Each model is functionally interchangeable. They are available in a variety of voltage and timing ranges to cover most any application. An SG version of this model is available using silver with gold flash contacts. Models 332 and 362 are UL Recognized and CSA Certified.

Suppliers

Company
Product
Description
Supplier Links
Interval Timer - Model 332-H - Time Mark Corporation
Tulsa, OK, USA
Interval Timer
Model 332-H
Interval Timer Model 332-H
The Models 332 and 362 Interval Timers are designed for a wide usage in new or replacement industrial applications. Examples include automatic and batch control circuits, where the relay needs to be energized for a specific length of time after start-up. The Model 332 is a DPDT potentiometer (knob-adjust) timer. The Model 362 is a DPDT, high-accuracy digital input timer. Solid-state timing circuits in each model drive an internal electromechanical relay. Each model is functionally interchangeable. They are available in a variety of voltage and timing ranges to cover most any application. An SG version of this model is available using silver with gold flash contacts. Models 332 and 362 are UL Recognized and CSA Certified.

The Models 332 and 362 Interval Timers are designed for a wide usage in new or replacement industrial applications. Examples include automatic and batch control circuits, where the relay needs to be energized for a specific length of time after start-up. The Model 332 is a DPDT potentiometer (knob-adjust) timer. The Model 362 is a DPDT, high-accuracy digital input timer. Solid-state timing circuits in each model drive an internal electromechanical relay. Each model is functionally interchangeable. They are available in a variety of voltage and timing ranges to cover most any application. An SG version of this model is available using silver with gold flash contacts. Models 332 and 362 are UL Recognized and CSA Certified.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Time Delay Relays
Product Number Model 332-H
Product Name Interval Timer
Time Range Multiple Time Ranges
Mounting Socket or Plug-in Style
Approvals / Ratings UL, CSA
Operating Temperature -20 to 140 F (-28.89 to 60 C)
Timer Type Interval
Unlock Full Specs
to access all available technical data

Similar Products

 - 3587617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Continuous
Function Type Single Function
View Details
On-Delay High Performance Timing Relay - 700-FSA3GZ12 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Type 12.31 - Time switches 16A - 123182300007 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details