Time Mark Corporation Release Delay Timer Model 331-H

Description
The Models 331 and 361 Release Delay Timers are designed for a wide usage in new or replacement industrial applications. Examples include delay-off circuits, batch processing circuits, and other applications requiring a remote-triggered, off-delay timer. The Model 331 is a DPDT potentiometer (knob-adjust) timer. The Model 361 is a DPDT, high-accuracy digital input timer. Solid-state timing circuits in each model drive an internal electromechanical relay. Each model is functionally interchangeable. They are available in a variety of voltage and timing ranges to cover any application. An SG version of this model is available using silver with gold flash contacts. Models 331 and 361 are UL Recognized and CSA Certified.
Description
The Models 331 and 361 Release Delay Timers are designed for a wide usage in new or replacement industrial applications. Examples include delay-off circuits, batch processing circuits, and other applications requiring a remote-triggered, off-delay timer. The Model 331 is a DPDT potentiometer (knob-adjust) timer. The Model 361 is a DPDT, high-accuracy digital input timer. Solid-state timing circuits in each model drive an internal electromechanical relay. Each model is functionally interchangeable. They are available in a variety of voltage and timing ranges to cover any application. An SG version of this model is available using silver with gold flash contacts. Models 331 and 361 are UL Recognized and CSA Certified.

Suppliers

Company
Product
Description
Supplier Links
Release Delay Timer - Model 331-H - Time Mark Corporation
Tulsa, OK, USA
Release Delay Timer
Model 331-H
Release Delay Timer Model 331-H
The Models 331 and 361 Release Delay Timers are designed for a wide usage in new or replacement industrial applications. Examples include delay-off circuits, batch processing circuits, and other applications requiring a remote-triggered, off-delay timer. The Model 331 is a DPDT potentiometer (knob-adjust) timer. The Model 361 is a DPDT, high-accuracy digital input timer. Solid-state timing circuits in each model drive an internal electromechanical relay. Each model is functionally interchangeable. They are available in a variety of voltage and timing ranges to cover any application. An SG version of this model is available using silver with gold flash contacts. Models 331 and 361 are UL Recognized and CSA Certified.

The Models 331 and 361 Release Delay Timers are designed for a wide usage in new or replacement industrial applications. Examples include delay-off circuits, batch processing circuits, and other applications requiring a remote-triggered, off-delay timer. The Model 331 is a DPDT potentiometer (knob-adjust) timer. The Model 361 is a DPDT, high-accuracy digital input timer. Solid-state timing circuits in each model drive an internal electromechanical relay. Each model is functionally interchangeable. They are available in a variety of voltage and timing ranges to cover any application. An SG version of this model is available using silver with gold flash contacts. Models 331 and 361 are UL Recognized and CSA Certified.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Time Delay Relays
Product Number Model 331-H
Product Name Release Delay Timer
Time Range Multiple Time Ranges
Mounting Socket or Plug-in Style
Approvals / Ratings UL, CSA
Operating Temperature -20 to 140 F (-28.89 to 60 C)
Timer Type Off-Delay
Unlock Full Specs
to access all available technical data

Similar Products

 - 4594341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
Type 12.11 - Time switches 16A - 121182300000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Solid State Timing Relay - 700-RTC20200U24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Time Delay Relays - 1-1755148-2 - TE Connectivity
Specs
Mounting Panel; Panel Mount
View Details
2 suppliers