Time Mark Corporation Operate Delay Timer Model 330-H

Description
The Models 330 and 360 Operate Delay Timers are designed for a wide range of industrial applications. Examples include automatic and machine tool control circuits, HVAC circuits, and warm-up delay circuits. The Model 330 is a DPDT potentiometer (knob-adjust) timer. The Model 360 is a DPDT, high-accuracy digital input timer. Solid-state timing circuits in each model drive an internal electromechanical relay. Each model is functionally interchangeable. They are available in a variety of voltage and timing ranges to cover all possible applications. An SG version of this model is available using silver with gold flash contacts. Models 330 and 360 are UL Recognized and CSA Certified.
Description
The Models 330 and 360 Operate Delay Timers are designed for a wide range of industrial applications. Examples include automatic and machine tool control circuits, HVAC circuits, and warm-up delay circuits. The Model 330 is a DPDT potentiometer (knob-adjust) timer. The Model 360 is a DPDT, high-accuracy digital input timer. Solid-state timing circuits in each model drive an internal electromechanical relay. Each model is functionally interchangeable. They are available in a variety of voltage and timing ranges to cover all possible applications. An SG version of this model is available using silver with gold flash contacts. Models 330 and 360 are UL Recognized and CSA Certified.

Suppliers

Company
Product
Description
Supplier Links
Operate Delay Timer - Model 330-H - Time Mark Corporation
Tulsa, OK, USA
Operate Delay Timer
Model 330-H
Operate Delay Timer Model 330-H
The Models 330 and 360 Operate Delay Timers are designed for a wide range of industrial applications. Examples include automatic and machine tool control circuits, HVAC circuits, and warm-up delay circuits. The Model 330 is a DPDT potentiometer (knob-adjust) timer. The Model 360 is a DPDT, high-accuracy digital input timer. Solid-state timing circuits in each model drive an internal electromechanical relay. Each model is functionally interchangeable. They are available in a variety of voltage and timing ranges to cover all possible applications. An SG version of this model is available using silver with gold flash contacts. Models 330 and 360 are UL Recognized and CSA Certified.

The Models 330 and 360 Operate Delay Timers are designed for a wide range of industrial applications. Examples include automatic and machine tool control circuits, HVAC circuits, and warm-up delay circuits. The Model 330 is a DPDT potentiometer (knob-adjust) timer. The Model 360 is a DPDT, high-accuracy digital input timer. Solid-state timing circuits in each model drive an internal electromechanical relay. Each model is functionally interchangeable. They are available in a variety of voltage and timing ranges to cover all possible applications. An SG version of this model is available using silver with gold flash contacts. Models 330 and 360 are UL Recognized and CSA Certified.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Time Delay Relays
Product Number Model 330-H
Product Name Operate Delay Timer
Time Range Multiple Time Ranges
Mounting Socket or Plug-in Style
Approvals / Ratings UL, CSA
Operating Temperature -20 to 140 F (-28.89 to 60 C)
Timer Type ON-Delay
Unlock Full Specs
to access all available technical data

Similar Products

 - 1232072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Type 12.A4 - Time/Astro-Switch 16A - 12A482300010 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
High Performance Timing Relay - 700-FSC3FU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details