Time Mark Corporation Programmable Timer Model 301-H

Description
The Model 301 Programmable Timer is designed to replace over 100 standard timers. The Model 301 can be set for one of five functions, covers four timing ranges, and has a power supply for any AC/DC voltage from 10 to 28 Volts or 40 to 260 Volts. An SG version of this model is available using silver with gold flash contacts. The digital design of the Model 301 provides high accuracy, repeatability and response time. The output of the Model 301 is a heavy-duty DPDT electro-mechanical output relay. Programming options are chosen by simply setting the four DIP switches on top of the relay, and then adjusting a potentiometer for percent of delay. A LED indicator illuminates when the relay is energized. The Model 301 can be set to Delay-on-Release by adding an external jumper between pins 6 and 7 (see Installation Instructions). The Model 301 is UL Recognized and CSA Certified.
Description
The Model 301 Programmable Timer is designed to replace over 100 standard timers. The Model 301 can be set for one of five functions, covers four timing ranges, and has a power supply for any AC/DC voltage from 10 to 28 Volts or 40 to 260 Volts. An SG version of this model is available using silver with gold flash contacts. The digital design of the Model 301 provides high accuracy, repeatability and response time. The output of the Model 301 is a heavy-duty DPDT electro-mechanical output relay. Programming options are chosen by simply setting the four DIP switches on top of the relay, and then adjusting a potentiometer for percent of delay. A LED indicator illuminates when the relay is energized. The Model 301 can be set to Delay-on-Release by adding an external jumper between pins 6 and 7 (see Installation Instructions). The Model 301 is UL Recognized and CSA Certified.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timer - Model 301-H - Time Mark Corporation
Tulsa, OK, USA
Programmable Timer
Model 301-H
Programmable Timer Model 301-H
The Model 301 Programmable Timer is designed to replace over 100 standard timers. The Model 301 can be set for one of five functions, covers four timing ranges, and has a power supply for any AC/DC voltage from 10 to 28 Volts or 40 to 260 Volts. An SG version of this model is available using silver with gold flash contacts. The digital design of the Model 301 provides high accuracy, repeatability and response time. The output of the Model 301 is a heavy-duty DPDT electro-mechanical output relay. Programming options are chosen by simply setting the four DIP switches on top of the relay, and then adjusting a potentiometer for percent of delay. A LED indicator illuminates when the relay is energized. The Model 301 can be set to Delay-on-Release by adding an external jumper between pins 6 and 7 (see Installation Instructions). The Model 301 is UL Recognized and CSA Certified.

The Model 301 Programmable Timer is designed to replace over 100 standard timers. The Model 301 can be set for one of five functions, covers four timing ranges, and has a power supply for any AC/DC voltage from 10 to 28 Volts or 40 to 260 Volts. An SG version of this model is available using silver with gold flash contacts. The digital design of the Model 301 provides high accuracy, repeatability and response time. The output of the Model 301 is a heavy-duty DPDT electro-mechanical output relay. Programming options are chosen by simply setting the four DIP switches on top of the relay, and then adjusting a potentiometer for percent of delay. A LED indicator illuminates when the relay is energized. The Model 301 can be set to Delay-on-Release by adding an external jumper between pins 6 and 7 (see Installation Instructions). The Model 301 is UL Recognized and CSA Certified.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Time Delay Relays
Product Number Model 301-H
Product Name Programmable Timer
Time Range Multiple Time Ranges
Mounting Socket or Plug-in Style
Mechanical Life 1.00E7 cycles
Approvals / Ratings UL, CSA
Operating Temperature -20 to 140 F (-28.89 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 160256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Milliseconds, Minutes, Seconds
Timer Type Star Delta Start Up
Function Type Single Function
View Details
Type 12.81 - Digital time Astro switch 16A - 128182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
17.5 mm Timing Relay - 700-FEM3TU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Function Type Multi-function
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details