Time Mark Corporation 3-Phase Current Unbalance Detector Model 272-24

Description
The Model 272 3-Phase Current Unbalance Detector monitors 3-phase lines to detect an unbalanced current. It can also monitor three separate single phase lines for equal current levels. The percentage of unbalance is adjusted from 2% to 25% by adjusting a front panel control. An unbalance greater than this setting energizes the relay. An adjustable trip delay of 0.5 to 10 seconds is also provided. For optimum performance, operating currents should be kept in the 1 to 5 amps range. However, zero current on each phase is considered to be a balanced condition. Continuous currents, up to 10 amps per phase, will not damage the unit, nor will current surges up to 40 amps for 2 seconds. The contacts are automatically reset when the unbalanced condition is corrected.
Description
The Model 272 3-Phase Current Unbalance Detector monitors 3-phase lines to detect an unbalanced current. It can also monitor three separate single phase lines for equal current levels. The percentage of unbalance is adjusted from 2% to 25% by adjusting a front panel control. An unbalance greater than this setting energizes the relay. An adjustable trip delay of 0.5 to 10 seconds is also provided. For optimum performance, operating currents should be kept in the 1 to 5 amps range. However, zero current on each phase is considered to be a balanced condition. Continuous currents, up to 10 amps per phase, will not damage the unit, nor will current surges up to 40 amps for 2 seconds. The contacts are automatically reset when the unbalanced condition is corrected.

Suppliers

Company
Product
Description
Supplier Links
3-Phase Current Unbalance Detector - Model 272-24 - Time Mark Corporation
Tulsa, OK, USA
3-Phase Current Unbalance Detector
Model 272-24
3-Phase Current Unbalance Detector Model 272-24
The Model 272 3-Phase Current Unbalance Detector monitors 3-phase lines to detect an unbalanced current. It can also monitor three separate single phase lines for equal current levels. The percentage of unbalance is adjusted from 2% to 25% by adjusting a front panel control. An unbalance greater than this setting energizes the relay. An adjustable trip delay of 0.5 to 10 seconds is also provided. For optimum performance, operating currents should be kept in the 1 to 5 amps range. However, zero current on each phase is considered to be a balanced condition. Continuous currents, up to 10 amps per phase, will not damage the unit, nor will current surges up to 40 amps for 2 seconds. The contacts are automatically reset when the unbalanced condition is corrected.

The Model 272 3-Phase Current Unbalance Detector monitors 3-phase lines to detect an unbalanced current. It can also monitor three separate single phase lines for equal current levels. The percentage of unbalance is adjusted from 2% to 25% by adjusting a front panel control. An unbalance greater than this setting energizes the relay. An adjustable trip delay of 0.5 to 10 seconds is also provided. For optimum performance, operating currents should be kept in the 1 to 5 amps range. However, zero current on each phase is considered to be a balanced condition. Continuous currents, up to 10 amps per phase, will not damage the unit, nor will current surges up to 40 amps for 2 seconds. The contacts are automatically reset when the unbalanced condition is corrected.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Current Sensors
Product Number Model 272-24
Product Name 3-Phase Current Unbalance Detector
Current Type AC Current
Mounting / Configuration SMD
Electrical Output "Output" is a switch or alarm signal
Operating Temperature -20 to 131 F (-29 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
DC Current, Voltage And Temperature Sensors - IVT-S - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details
Current Probe Fixture - CPF-630 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Frequency Range 20 to 5.00E8 Hz
View Details