Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIFTS
TIME MANUFACTURING
VST-40-I -- 40 FT INSULATED HEAVY DUTY ARTICULATED/TELESCOPIC
TIME Manufacturing
40 ft Insulated Heavy Duty Articulated/Telescopic
VST-40-I
Description
40 ft Insulated Heavy Duty Articulated/Telescop ic
TIME Manufacturing
Done
Description
40 ft Insulated Heavy Duty Articulated/Telescop ic
Suppliers
Company
Product
Description
Supplier Links
TIME Manufacturing
Waco, TX, USA
40 ft Insulated Heavy Duty Articulated/Telescopic
VST-40-I
40 ft Insulated Heavy Duty Articulated/Telescopic
VST-40-I
40 ft Insulated Heavy Duty Articulated/Telescop ic
40 ft Insulated Heavy Duty Articulated/Telescop
ic
Supplier's Site
Technical Specifications
TIME Manufacturing
Product Category
Lifts
Product Number
VST-40-I
Product Name
40 ft Insulated Heavy Duty Articulated/Telescopic
Features
Rotating
Unlock Full Specs
to access all available technical data
Similar Products
AirClean Systems
Manual Drum Lift
Specs
Tires
Solid
Type
Drum; Platform
Actuation
Hand
View Details
Isotech, Inc.
Telescopic Lifting Column
B13
Specs
Capacity
2698 lbs (1223 kg)
Lift Travel
118 inch (3000 mm)
Type
Table
View Details
Advance Lifts, Inc.
Double Long Lift Table
PEDL-8060
Specs
Capacity
8000 lbs (3628 kg)
Lift Travel
60 inch (1524 mm)
Width
24 to 48 inch (610 to 1219 mm)
View Details
Certex UK
Machine Lift Spring Return HMJ 10 S 15 M WLL ton 10
5298100062004
Specs
Capacity
22046 lbs (9998 kg)
View Details