Advance Lifts, Inc. Heavy Duty Single Scissor Lift Table HD-1248

Description
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Description
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HD-1248 is a heavy-duty single scissor lift table rated for 12,000 lb capacity and 48 in of travel, with a lowered height of 10 in and raised height of 58 in. It has a baseframe and minimum platform size of 30 x 68 in, and a maximum platform size of 54 x 98 in. The unit features a 5 HP external motor, shipping weight of 1,880 lbs, and an approximate raise time of 35 sec. It includes patented platform centering devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and mild steel reservoirs. It conforms to ANSI codes and is certified to ISO 9001:2015. Maximum end load capacity is 8,500 lb and side load capacity is 7,300 lb.

Datasheet Summary
Powered by GS/AI

The HD-1248 is a heavy-duty single scissor lift table rated for 12,000 lb capacity and 48 in of travel, with a lowered height of 10 in and raised height of 58 in. It has a baseframe and minimum platform size of 30 x 68 in, and a maximum platform size of 54 x 98 in. The unit features a 5 HP external motor, shipping weight of 1,880 lbs, and an approximate raise time of 35 sec. It includes patented platform centering devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and mild steel reservoirs. It conforms to ANSI codes and is certified to ISO 9001:2015. Maximum end load capacity is 8,500 lb and side load capacity is 7,300 lb.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Single Scissor Lift Table - HD-1248 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Heavy Duty Single Scissor Lift Table
HD-1248
Heavy Duty Single Scissor Lift Table HD-1248
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.

The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units.

SPECIAL FEATURES

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • These units are fully primed and finished with a baked enamel finish.
  • The cylinders are machine grade with clear plastic return lines.
  • All pressure hoses are double wire braid with .11C fittings.
  • The reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number HD-1248
Product Name Heavy Duty Single Scissor Lift Table
Capacity 12000 lbs (5442 kg)
Lift Travel 48 inch (1219 mm)
Width 30 to 54 inch (762 to 1372 mm)
Length 68 to 98 inch (1727 to 2489 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Long Lift Table - PEWVDL-4848 - Advance Lifts, Inc.
Specs
Capacity 4800 lbs (2177 kg)
Lift Travel 48 inch (1219 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details
Top Of Ground Dock Lift - 612812 - Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 12000 lbs (5442 kg)
Lift Travel 54 inch (1372 mm)
View Details
Recessed Dock Lift - 4230 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 15000 lbs (6803 kg)
Lift Travel 58 inch (1473 mm)
View Details
Double Long Super Duty Lift Table - SD-20611DL - Advance Lifts, Inc.
Specs
Capacity 30000 lbs (13605 kg)
Lift Travel 58 inch (1473 mm)
Width 72 inch (1829 mm)
View Details