Ingredion TicaPAN® 311

Description
TIC Gums introduces TicaPAN Coating Systems, the latest breakthrough of patent-pending technology for coatings. This family of non-gum arabic based systems is available non-gmo and can be used in a wide variety of applications. Use these products to bind and strengthen the sugar alcohol shell in panned confections, as well as to enrobe nuts, maltballs, chocolate and other centers containing oil. Polish chocolate covered raisins or nuts or create edible films and glitters used for cake decorating. Features Cost savings - at least 20% compared to gum arabic Potential for shorter drying times - up to 20% with TicaPAN Quick Crunch Secure supply - the end of reliance on Africa for gum arabic Better results - whiter color, harder shell, crunchier shell Sugar-free and non-cariogenic TicaPANG™ 311 Coating System is a binder for sugar and sugar alcohol syrups that are used in confection coating and panning. Initially designed to replace gum arabic in confection applications, TicaPAN 311 has comparable crystallization, binding, and drying properties; at the same time, it imparts superior strength to the shell coating during the panning process and lends a crunchy texture to the finished product. TicaPAN 311 is used as a drop in replacement for gum arabic at usage level between 2-4% of the syrup recipe. It is also standardized to the same viscosity range of a 35% gum arabic solution. TicaPAN 311 is patent pending.
Description
TIC Gums introduces TicaPAN Coating Systems, the latest breakthrough of patent-pending technology for coatings. This family of non-gum arabic based systems is available non-gmo and can be used in a wide variety of applications. Use these products to bind and strengthen the sugar alcohol shell in panned confections, as well as to enrobe nuts, maltballs, chocolate and other centers containing oil. Polish chocolate covered raisins or nuts or create edible films and glitters used for cake decorating. Features Cost savings - at least 20% compared to gum arabic Potential for shorter drying times - up to 20% with TicaPAN Quick Crunch Secure supply - the end of reliance on Africa for gum arabic Better results - whiter color, harder shell, crunchier shell Sugar-free and non-cariogenic TicaPANG™ 311 Coating System is a binder for sugar and sugar alcohol syrups that are used in confection coating and panning. Initially designed to replace gum arabic in confection applications, TicaPAN 311 has comparable crystallization, binding, and drying properties; at the same time, it imparts superior strength to the shell coating during the panning process and lends a crunchy texture to the finished product. TicaPAN 311 is used as a drop in replacement for gum arabic at usage level between 2-4% of the syrup recipe. It is also standardized to the same viscosity range of a 35% gum arabic solution. TicaPAN 311 is patent pending.

Suppliers

Company
Product
Description
Supplier Links
TicaPAN® 311 -  - Ingredion
White Marsh, MD, United States
TicaPAN® 311
TicaPAN® 311
TIC Gums introduces TicaPAN Coating Systems, the latest breakthrough of patent-pending technology for coatings. This family of non-gum arabic based systems is available non-gmo and can be used in a wide variety of applications. Use these products to bind and strengthen the sugar alcohol shell in panned confections, as well as to enrobe nuts, maltballs, chocolate and other centers containing oil. Polish chocolate covered raisins or nuts or create edible films and glitters used for cake decorating. Features Cost savings - at least 20% compared to gum arabic Potential for shorter drying times - up to 20% with TicaPAN Quick Crunch Secure supply - the end of reliance on Africa for gum arabic Better results - whiter color, harder shell, crunchier shell Sugar-free and non-cariogenic TicaPANG™ 311 Coating System is a binder for sugar and sugar alcohol syrups that are used in confection coating and panning. Initially designed to replace gum arabic in confection applications, TicaPAN 311 has comparable crystallization, binding, and drying properties; at the same time, it imparts superior strength to the shell coating during the panning process and lends a crunchy texture to the finished product. TicaPAN 311 is used as a drop in replacement for gum arabic at usage level between 2-4% of the syrup recipe. It is also standardized to the same viscosity range of a 35% gum arabic solution. TicaPAN 311 is patent pending.

TIC Gums introduces TicaPAN Coating Systems, the latest breakthrough of patent-pending technology for coatings. This family of non-gum arabic based systems is available non-gmo and can be used in a wide variety of applications. Use these products to bind and strengthen the sugar alcohol shell in panned confections, as well as to enrobe nuts, maltballs, chocolate and other centers containing oil. Polish chocolate covered raisins or nuts or create edible films and glitters used for cake decorating.

Features

  1. Cost savings - at least 20% compared to gum arabic
  2. Potential for shorter drying times - up to 20% with TicaPAN Quick Crunch
  3. Secure supply - the end of reliance on Africa for gum arabic
  4. Better results - whiter color, harder shell, crunchier shell
  5. Sugar-free and non-cariogenic

TicaPANG™ 311 Coating System is a binder for sugar and sugar alcohol syrups that are used in confection coating and panning. Initially designed to replace gum arabic in confection applications, TicaPAN 311 has comparable crystallization, binding, and drying properties; at the same time, it imparts superior strength to the shell coating during the panning process and lends a crunchy texture to the finished product. TicaPAN 311 is used as a drop in replacement for gum arabic at usage level between 2-4% of the syrup recipe. It is also standardized to the same viscosity range of a 35% gum arabic solution. TicaPAN 311 is patent pending.

Supplier's Site

Technical Specifications

  Ingredion
Product Category Food Additives
Product Name TicaPAN® 311
Unlock Full Specs
to access all available technical data

Similar Products

Flavors & Fragrances -  - Toray Industries (America), Inc.
Toray Industries (America), Inc.
Specs
Function Flavorant / Flavoring Agent
View Details