Ingredion TIC Pretested® Stabilizer DF-866 Powder

Description
TIC Gums has designed a number of stabilizers that meet the specific needs of various finished applications. We also offer a full line of TICorganic® certified organic gums and gum systems. TIC PRETESTED Stabilizer DF-866 Powder is the ideal product for the frozen fruit processing industry, where it is added to achieve a more viscous syrup that may be used as a dessert topping. Also, many consumers purchase frozen berries based on drained weight. The drained weight is derived by weighing the mixture, then placing it in a colander - allowing time to pass for the excess liquid to drain, and then reweighing the material in the colander. When fresh strawberries (or other fruits) are mixed with sugar, liquid from the strawberries exudes (osmotic pressure) and the drained weight drops from a typical 80% to 70%. Upon freezing the fruit exudes more water, and drained weight values may drop as low as 50%. The addition of Stabilizer DF-866 Powder will increase the drain weight, resulting in a higher value for the 4+1 frozen fruit. Typical usage level is 0.5% (based upon the weight of the total batch.
Description
TIC Gums has designed a number of stabilizers that meet the specific needs of various finished applications. We also offer a full line of TICorganic® certified organic gums and gum systems. TIC PRETESTED Stabilizer DF-866 Powder is the ideal product for the frozen fruit processing industry, where it is added to achieve a more viscous syrup that may be used as a dessert topping. Also, many consumers purchase frozen berries based on drained weight. The drained weight is derived by weighing the mixture, then placing it in a colander - allowing time to pass for the excess liquid to drain, and then reweighing the material in the colander. When fresh strawberries (or other fruits) are mixed with sugar, liquid from the strawberries exudes (osmotic pressure) and the drained weight drops from a typical 80% to 70%. Upon freezing the fruit exudes more water, and drained weight values may drop as low as 50%. The addition of Stabilizer DF-866 Powder will increase the drain weight, resulting in a higher value for the 4+1 frozen fruit. Typical usage level is 0.5% (based upon the weight of the total batch.

Suppliers

Company
Product
Description
Supplier Links
TIC Pretested® Stabilizer DF-866 Powder -  - Ingredion
White Marsh, MD, United States
TIC Pretested® Stabilizer DF-866 Powder
TIC Pretested® Stabilizer DF-866 Powder
TIC Gums has designed a number of stabilizers that meet the specific needs of various finished applications. We also offer a full line of TICorganic® certified organic gums and gum systems. TIC PRETESTED Stabilizer DF-866 Powder is the ideal product for the frozen fruit processing industry, where it is added to achieve a more viscous syrup that may be used as a dessert topping. Also, many consumers purchase frozen berries based on drained weight. The drained weight is derived by weighing the mixture, then placing it in a colander - allowing time to pass for the excess liquid to drain, and then reweighing the material in the colander. When fresh strawberries (or other fruits) are mixed with sugar, liquid from the strawberries exudes (osmotic pressure) and the drained weight drops from a typical 80% to 70%. Upon freezing the fruit exudes more water, and drained weight values may drop as low as 50%. The addition of Stabilizer DF-866 Powder will increase the drain weight, resulting in a higher value for the 4+1 frozen fruit. Typical usage level is 0.5% (based upon the weight of the total batch.

TIC Gums has designed a number of stabilizers that meet the specific needs of various finished applications. We also offer a full line of TICorganic® certified organic gums and gum systems.


TIC PRETESTED Stabilizer DF-866 Powder is the ideal product for the frozen fruit processing industry, where it is added to achieve a more viscous syrup that may be used as a dessert topping. Also, many consumers purchase frozen berries based on drained weight. The drained weight is derived by weighing the mixture, then placing it in a colander - allowing time to pass for the excess liquid to drain, and then reweighing the material in the colander. When fresh strawberries (or other fruits) are mixed with sugar, liquid from the strawberries exudes (osmotic pressure) and the drained weight drops from a typical 80% to 70%. Upon freezing the fruit exudes more water, and drained weight values may drop as low as 50%. The addition of Stabilizer DF-866 Powder will increase the drain weight, resulting in a higher value for the 4+1 frozen fruit. Typical usage level is 0.5% (based upon the weight of the total batch.

Supplier's Site

Technical Specifications

  Ingredion
Product Category Food Additives
Product Name TIC Pretested® Stabilizer DF-866 Powder
Unlock Full Specs
to access all available technical data

Similar Products