Rotek, Inc. Cross Roller Slewing Bearings Series 5000

Description
Rotek Cross-Roller slewing bearings offer increased stiffness and radial capacity. Series 5000 slewing bearings are built with V-groove raceways providing two roller paths in each ring. By alternating adjacent rollers at right angles to one another, one-half of the rollers transmit loads in one direction with the other half transmitting loads in the other direction. The cross roller bearing design provides a higher theoretical dynamic capacity per unit size, greater stiffness, and a lower spring rate than a single roll ball slewing bearing design. Specifications: Raceway Diameters: Standard models from 12" to 180" Capacities: Thrust: from 80,000 to 2,700,000 pounds Moment: from 16,000 to 6,700,000 pounds Radial: from 16,000 to 800,000 pounds Gearing: Internally geared, externally geared or gearless models are available. Applications: Excavators, Lift truck rotators, Industrial turntables, Capstans, Turnstiles, Mining equipment and Antennas
Datasheet
Description
Rotek Cross-Roller slewing bearings offer increased stiffness and radial capacity. Series 5000 slewing bearings are built with V-groove raceways providing two roller paths in each ring. By alternating adjacent rollers at right angles to one another, one-half of the rollers transmit loads in one direction with the other half transmitting loads in the other direction. The cross roller bearing design provides a higher theoretical dynamic capacity per unit size, greater stiffness, and a lower spring rate than a single roll ball slewing bearing design. Specifications: Raceway Diameters: Standard models from 12" to 180" Capacities: Thrust: from 80,000 to 2,700,000 pounds Moment: from 16,000 to 6,700,000 pounds Radial: from 16,000 to 800,000 pounds Gearing: Internally geared, externally geared or gearless models are available. Applications: Excavators, Lift truck rotators, Industrial turntables, Capstans, Turnstiles, Mining equipment and Antennas
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cross Roller Slewing Bearings - Series 5000 - Rotek, Inc.
Aurora, OH, USA
Cross Roller Slewing Bearings
Series 5000
Cross Roller Slewing Bearings Series 5000
Rotek Cross-Roller slewing bearings offer increased stiffness and radial capacity. Series 5000 slewing bearings are built with V-groove raceways providing two roller paths in each ring. By alternating adjacent rollers at right angles to one another, one-half of the rollers transmit loads in one direction with the other half transmitting loads in the other direction. The cross roller bearing design provides a higher theoretical dynamic capacity per unit size, greater stiffness, and a lower spring rate than a single roll ball slewing bearing design. Specifications: Raceway Diameters: Standard models from 12" to 180" Capacities: Thrust: from 80,000 to 2,700,000 pounds Moment: from 16,000 to 6,700,000 pounds Radial: from 16,000 to 800,000 pounds Gearing: Internally geared, externally geared or gearless models are available. Applications: Excavators, Lift truck rotators, Industrial turntables, Capstans, Turnstiles, Mining equipment and Antennas

Rotek Cross-Roller slewing bearings offer increased stiffness and radial capacity. Series 5000 slewing bearings are built with V-groove raceways providing two roller paths in each ring. By alternating adjacent rollers at right angles to one another, one-half of the rollers transmit loads in one direction with the other half transmitting loads in the other direction. The cross roller bearing design provides a higher theoretical dynamic capacity per unit size, greater stiffness, and a lower spring rate than a single roll ball slewing bearing design.
Specifications:
Raceway Diameters: Standard models from 12" to 180"
Capacities:
Thrust: from 80,000 to 2,700,000 pounds
Moment: from 16,000 to 6,700,000 pounds
Radial: from 16,000 to 800,000 pounds
Gearing: Internally geared, externally geared or gearless models are available.
Applications:
Excavators, Lift truck rotators, Industrial turntables, Capstans, Turnstiles, Mining equipment and Antennas

Supplier's Site Datasheet

Technical Specifications

  Rotek, Inc.
Product Category Roller Bearings
Product Number Series 5000
Product Name Cross Roller Slewing Bearings
Rolling Element Steel
Type Cylindrical Roller
Application Capstans, Turnstiles
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU9008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
.3125 in. ID, .7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 5800 lbs (2630 kg)
View Details
Roller Bearings - 1469263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details