Rotek, Inc. Double Row Ball Slewing Bearings Series 4000

Description
Rotek Series 4000 slewing bearings are built with greater internal clearance than the Series 3000 models. Advantages include lower frictional torque and the ability to function in mounting structures with less accuracy and rigidity than required for other style of slewing bearings. Specifications: Raceway Diameters: Standard models from 12" to 180" Capacities: Thrust: from 100,000 to 4,200,000 pounds Moment: from 123,000 to 12,000,000 foot-pounds Radial: from 10,000 to 420,000 pounds Gearing: Internally geared, externally geared or gearless models are available Applications: Wind turbines, Cranes and excavators, Stackers/reclaimers, Lift truck rotators, Industrial turntables, Capstans, Turnstiles, Mining equipment
Datasheet
Description
Rotek Series 4000 slewing bearings are built with greater internal clearance than the Series 3000 models. Advantages include lower frictional torque and the ability to function in mounting structures with less accuracy and rigidity than required for other style of slewing bearings. Specifications: Raceway Diameters: Standard models from 12" to 180" Capacities: Thrust: from 100,000 to 4,200,000 pounds Moment: from 123,000 to 12,000,000 foot-pounds Radial: from 10,000 to 420,000 pounds Gearing: Internally geared, externally geared or gearless models are available Applications: Wind turbines, Cranes and excavators, Stackers/reclaimers, Lift truck rotators, Industrial turntables, Capstans, Turnstiles, Mining equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Row Ball Slewing Bearings - Series 4000 - Rotek, Inc.
Aurora, OH, USA
Double Row Ball Slewing Bearings
Series 4000
Double Row Ball Slewing Bearings Series 4000
Rotek Series 4000 slewing bearings are built with greater internal clearance than the Series 3000 models. Advantages include lower frictional torque and the ability to function in mounting structures with less accuracy and rigidity than required for other style of slewing bearings. Specifications: Raceway Diameters: Standard models from 12" to 180" Capacities: Thrust: from 100,000 to 4,200,000 pounds Moment: from 123,000 to 12,000,000 foot-pounds Radial: from 10,000 to 420,000 pounds Gearing: Internally geared, externally geared or gearless models are available Applications: Wind turbines, Cranes and excavators, Stackers/reclaimers, Lift truck rotators, Industrial turntables, Capstans, Turnstiles, Mining equipment

Rotek Series 4000 slewing bearings are built with greater internal clearance than the Series 3000 models. Advantages include lower frictional torque and the ability to function in mounting structures with less accuracy and rigidity than required for other style of slewing bearings.
Specifications:
Raceway Diameters: Standard models from 12" to 180"
Capacities:
Thrust: from 100,000 to 4,200,000 pounds
Moment: from 123,000 to 12,000,000 foot-pounds
Radial: from 10,000 to 420,000 pounds
Gearing: Internally geared, externally geared or gearless models are available
Applications:
Wind turbines, Cranes and excavators, Stackers/reclaimers, Lift truck rotators, Industrial turntables, Capstans, Turnstiles, Mining equipment

Supplier's Site Datasheet

Technical Specifications

  Rotek, Inc.
Product Category Ball Bearings
Product Number Series 4000
Product Name Double Row Ball Slewing Bearings
Application Wind Turbines, Industrial Turntables
Rolling Element Steel
Seals / Shields None (Open Bearing)
Features No Integral Gears (optional feature); Internal Gear Only (optional feature); External Gear Only (optional feature)
Description Double Row Ball
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-85 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details
Ball Bearings - 2058828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details