A 7Y55-FSS3112M is a single-shielded, ABEC 3 precision ball bearing made of 440C stainless steel, lubricated with MIL-PRF-23827C grease, with a 5/16 inch bore, 3/8 inch outer diameter, and a flanged design. It has a dynamic load rating of 48.0 lbf and a static load rating of 17.60 lbf. The bearing measures 0.3125 inches in width and 0.359 inches in flange diameter. Its radial play ranges from 0.0002 to 0.0005 inches, and the flange land diameter is 0.270 inches. The product is designed for low-friction rotation in applications requiring corrosion resistance and enclosed lubrication.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | A 7Y55-FSS3112M |
| Product Name | 440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) |
| Application | Pump |
| Material / Plating | Stainless Steel |
| Bearing Class | ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3 |
| Features | Flanged |
| Design Units | Inch |