Rotek, Inc. Wire Race Slewing Bearings Series 15000

Description
Rotek Series 15,000 is ideal for applications where it would be difficult or impossible to remove and replace the slewing bearing. Raceway inserts and rolling elements are available in stainless steel. Supporting rings are available in a wide variety of materials, including steel, aluminum alloy and bronze. Wire-Race units are available in single row ball, two row roller and three row roller configurations. Lifetime lubrication is also available. Specifications: Raceway Diameters: Standard models from 12" to 180"; Special order up to 14 meters Capacities: Thrust: from 80,000 to 2,700,000 pounds Moment: from 16,000 to 6,700,000 pounds Radial: from 16,000 to 800,000 pounds Gearing: Internally geared, externally geared or gearless models are available Applications: Radar antennas and Medical CT scanners
Datasheet
Description
Rotek Series 15,000 is ideal for applications where it would be difficult or impossible to remove and replace the slewing bearing. Raceway inserts and rolling elements are available in stainless steel. Supporting rings are available in a wide variety of materials, including steel, aluminum alloy and bronze. Wire-Race units are available in single row ball, two row roller and three row roller configurations. Lifetime lubrication is also available. Specifications: Raceway Diameters: Standard models from 12" to 180"; Special order up to 14 meters Capacities: Thrust: from 80,000 to 2,700,000 pounds Moment: from 16,000 to 6,700,000 pounds Radial: from 16,000 to 800,000 pounds Gearing: Internally geared, externally geared or gearless models are available Applications: Radar antennas and Medical CT scanners
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Race Slewing Bearings - Series 15000 - Rotek, Inc.
Aurora, OH, USA
Wire Race Slewing Bearings
Series 15000
Wire Race Slewing Bearings Series 15000
Rotek Series 15,000 is ideal for applications where it would be difficult or impossible to remove and replace the slewing bearing. Raceway inserts and rolling elements are available in stainless steel. Supporting rings are available in a wide variety of materials, including steel, aluminum alloy and bronze. Wire-Race units are available in single row ball, two row roller and three row roller configurations. Lifetime lubrication is also available. Specifications: Raceway Diameters: Standard models from 12" to 180"; Special order up to 14 meters Capacities: Thrust: from 80,000 to 2,700,000 pounds Moment: from 16,000 to 6,700,000 pounds Radial: from 16,000 to 800,000 pounds Gearing: Internally geared, externally geared or gearless models are available Applications: Radar antennas and Medical CT scanners

Rotek Series 15,000 is ideal for applications where it would be difficult or impossible to remove and replace the slewing bearing. Raceway inserts and rolling elements are available in stainless steel. Supporting rings are available in a wide variety of materials, including steel, aluminum alloy and bronze. Wire-Race units are available in single row ball, two row roller and three row roller configurations. Lifetime lubrication is also available.

Specifications:
Raceway Diameters: Standard models from 12" to 180"; Special order up to 14 meters
Capacities:
Thrust: from 80,000 to 2,700,000 pounds
Moment: from 16,000 to 6,700,000 pounds
Radial: from 16,000 to 800,000 pounds
Gearing: Internally geared, externally geared or gearless models are available
Applications:
Radar antennas and Medical CT scanners

Supplier's Site Datasheet

Technical Specifications

  Rotek, Inc.
Product Category Roller Bearings
Product Number Series 15000
Product Name Wire Race Slewing Bearings
Rolling Element Steel
Type Cylindrical Roller
Application Radar Antennas and Medical CT Scanners
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace Bearings, YAG(abma) - 5NBC713ZP - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.3125 inch (7.937 mm)
View Details
0.19 in. ID, 0.5625 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.7717 inch (45.000 mm)
View Details