Standard Power Control Unit
Battery Back-Up
Lightning Surge Protection
Available With Upgrade Kits
Lockable Weatherproof Cabinet
Internal Branch Circuit Protection
Mounts to Poles, Pads, or Other Surfaces
120 VAC Single Phase or 240 VAC Two Phase
The Standard PCU accepts call signal inputs from either manual pedestrian push button device or automatic pedestrian activation detector. Once activated the Enlighten1™ flashing light visually alerts motorists to the presence of pedestrians entering the crosswalk.
The programmable user interface has a 16 digit keypad and a 2 line-20 character liquid crystal display with 2 megabyte external memory. The micro-computer is based on a high-speed 8 bit embedded software utilizing compiled machine control language.
A proprietary software program provides effective reliable operation allowing the user to make simple adjustments to the Smart Crosswalk™ system parameters.
Battery backup ensures continual system function during power outages. The 12 volt DC sealed lead-acid battery is rated at 12 Ah @ 20 hour rate ensuring system operation.
Available with multiple upgrade kits for AC or DC beacons, constant AC output, constant DC output, and audible notification. User interface allows for multiple option selection and preset programming.
Standard Power Control Unit
- Battery Back-Up
- Lightning Surge Protection
- Available With Upgrade Kits
- Lockable Weatherproof Cabinet
- Internal Branch Circuit Protection
- Mounts to Poles, Pads, or Other Surfaces
- 120 VAC Single Phase or 240 VAC Two Phase
The Standard PCU accepts call signal inputs from either manual pedestrian push button device or automatic pedestrian activation detector. Once activated the Enlighten1™ flashing light visually alerts motorists to the presence of pedestrians entering the crosswalk.
The programmable user interface has a 16 digit keypad and a 2 line-20 character liquid crystal display with 2 megabyte external memory. The micro-computer is based on a high-speed 8 bit embedded software utilizing compiled machine control language.
A proprietary software program provides effective reliable operation allowing the user to make simple adjustments to the Smart Crosswalk™ system parameters.
Battery backup ensures continual system function during power outages. The 12 volt DC sealed lead-acid battery is rated at 12 Ah @ 20 hour rate ensuring system operation.
Available with multiple upgrade kits for AC or DC beacons, constant AC output, constant DC output, and audible notification. User interface allows for multiple option selection and preset programming.