Thomas & Betts Limited Conduit Body CITA-3/4

Description
CAST ALUMINUM MATERIAL 5-9/16 INCH L X 2-1/8 INCH W X 1-3/4 INCH H SIZE EMT/RIGID CONDUIT USED ON 3/4 INCH HUB SIZE SET SCREW, THREADED INSTALLATION T CONFIGURATION 3 HUB(S) CSA APPROVAL CAST ALUMINUM COVER TYPE TEE HUB LOCATION TEE SIDE ACCESS OPENING INCLUDES COVER, GASKET CITA MODEL
Datasheet
Description
CAST ALUMINUM MATERIAL 5-9/16 INCH L X 2-1/8 INCH W X 1-3/4 INCH H SIZE EMT/RIGID CONDUIT USED ON 3/4 INCH HUB SIZE SET SCREW, THREADED INSTALLATION T CONFIGURATION 3 HUB(S) CSA APPROVAL CAST ALUMINUM COVER TYPE TEE HUB LOCATION TEE SIDE ACCESS OPENING INCLUDES COVER, GASKET CITA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - CITA-3/4 - Thomas & Betts Limited
Dorval, Quebec, Canada
Conduit Body
CITA-3/4
Conduit Body CITA-3/4
CAST ALUMINUM MATERIAL 5-9/16 INCH L X 2-1/8 INCH W X 1-3/4 INCH H SIZE EMT/RIGID CONDUIT USED ON 3/4 INCH HUB SIZE SET SCREW, THREADED INSTALLATION T CONFIGURATION 3 HUB(S) CSA APPROVAL CAST ALUMINUM COVER TYPE TEE HUB LOCATION TEE SIDE ACCESS OPENING INCLUDES COVER, GASKET CITA MODEL
  • CAST ALUMINUM MATERIAL
  • 5-9/16 INCH L X 2-1/8 INCH W X 1-3/4 INCH H SIZE
  • EMT/RIGID CONDUIT USED ON
  • 3/4 INCH HUB SIZE
  • SET SCREW, THREADED INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • CSA APPROVAL
  • CAST ALUMINUM COVER TYPE
  • TEE HUB LOCATION
  • TEE SIDE ACCESS OPENING
  • INCLUDES COVER, GASKET
  • CITA MODEL
Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Limited
Product Category Electrical Conduit
Product Number CITA-3/4
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Type EMCS - EMI/RFI Shielded Flexible Conduit -  - Electri-Flex Company
Specs
Material Bronze
Flexibility Flexible
Size 0.3750 inch (9.52 mm)
View Details
Cable Conduit - 2500182-5 - TE Connectivity
Specs
Size 1.2 inch (30.48 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details