Thomas & Betts Limited Conduit Body CILBA-1/2

Description
CAST ALUMINUM MATERIAL 4-5/16 INCH L X 1-3/8 INCH W X 1-1/2 INCH H SIZE EMT/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE SET SCREW, THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) CSA APPROVAL CAST ALUMINUM COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING INCLUDES COVER, GASKET CILBA MODEL
Datasheet
Description
CAST ALUMINUM MATERIAL 4-5/16 INCH L X 1-3/8 INCH W X 1-1/2 INCH H SIZE EMT/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE SET SCREW, THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) CSA APPROVAL CAST ALUMINUM COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING INCLUDES COVER, GASKET CILBA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - CILBA-1/2 - Thomas & Betts Limited
Dorval, Quebec, Canada
Conduit Body
CILBA-1/2
Conduit Body CILBA-1/2
CAST ALUMINUM MATERIAL 4-5/16 INCH L X 1-3/8 INCH W X 1-1/2 INCH H SIZE EMT/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE SET SCREW, THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) CSA APPROVAL CAST ALUMINUM COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING INCLUDES COVER, GASKET CILBA MODEL
  • CAST ALUMINUM MATERIAL
  • 4-5/16 INCH L X 1-3/8 INCH W X 1-1/2 INCH H SIZE
  • EMT/RIGID CONDUIT USED ON
  • 1/2 INCH HUB SIZE
  • SET SCREW, THREADED INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • CSA APPROVAL
  • CAST ALUMINUM COVER TYPE
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • INCLUDES COVER, GASKET
  • CILBA MODEL
Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Limited
Product Category Electrical Conduit
Product Number CILBA-1/2
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Type CEA - Zero Halogen Flexible Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 2.5 inch (63.5 mm)
View Details