Thomas & Betts Limited Weatherproof Device Box CIFSC-2G-3/4

Description
FSC TYPE CAST ALUMINUM MATERIAL 4-11/16 INCH 4-3/8 INCH 1-7/8 INCH 3/4 INCH HUB SIZE 2 HUB(S) 2 GANG(S) CSA APPROVAL 26 CU INCH CAPACITY (4) LUGS MOUNTING HARDWARE (1) TOP, (1) BOTTOM HUB LOCATION APPLICATION WET LOCATION CIFS MODEL
Description
FSC TYPE CAST ALUMINUM MATERIAL 4-11/16 INCH 4-3/8 INCH 1-7/8 INCH 3/4 INCH HUB SIZE 2 HUB(S) 2 GANG(S) CSA APPROVAL 26 CU INCH CAPACITY (4) LUGS MOUNTING HARDWARE (1) TOP, (1) BOTTOM HUB LOCATION APPLICATION WET LOCATION CIFS MODEL

Suppliers

Company
Product
Description
Supplier Links
Weatherproof Device Box - CIFSC-2G-3/4 - Thomas & Betts Limited
Dorval, Quebec, Canada
Weatherproof Device Box
CIFSC-2G-3/4
Weatherproof Device Box CIFSC-2G-3/4
FSC TYPE CAST ALUMINUM MATERIAL 4-11/16 INCH 4-3/8 INCH 1-7/8 INCH 3/4 INCH HUB SIZE 2 HUB(S) 2 GANG(S) CSA APPROVAL 26 CU INCH CAPACITY (4) LUGS MOUNTING HARDWARE (1) TOP, (1) BOTTOM HUB LOCATION APPLICATION WET LOCATION CIFS MODEL
  • FSC TYPE
  • CAST ALUMINUM MATERIAL
  • 4-11/16 INCH
  • 4-3/8 INCH
  • 1-7/8 INCH
  • 3/4 INCH HUB SIZE
  • 2 HUB(S)
  • 2 GANG(S)
  • CSA APPROVAL
  • 26 CU INCH CAPACITY
  • (4) LUGS MOUNTING HARDWARE
  • (1) TOP, (1) BOTTOM HUB LOCATION
  • APPLICATION WET LOCATION
  • CIFS MODEL
Supplier's Site

Technical Specifications

  Thomas & Betts Limited
Product Category Terminal and Junction Boxes
Product Number CIFSC-2G-3/4
Product Name Weatherproof Device Box
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Tough Enclosures For Industrial Electronics - IN-BOX - OKW Enclosures, Inc.
Specs
Length 3.31 to 11.89 inch (84.07 to 302 mm)
Width 3.23 to 9.13 inch (82.04 to 232 mm)
Depth 2.17 to 4.72 inch (54.99 to 120 mm)
View Details
GUA junction and pulling box - flameproof ex d iic junction boxes and pulling boxes gua - BARTEC
Specs
Material Aluminum
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 105-408 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details