Thomas & Betts Limited Weatherproof Device Box CIFS-2G-1/2

Description
FS TYPE DIE-CAST ALUMINUM MATERIAL 4-11/16 INCH 4-3/8 INCH 1-7/8 INCH 1/2 INCH HUB SIZE 1 HUB(S) 2 GANG(S) CSA APPROVAL 26 CU INCH CAPACITY (3) LUGS MOUNTING HARDWARE BOTTOM HUB LOCATION CIFS MODEL
Datasheet
Description
FS TYPE DIE-CAST ALUMINUM MATERIAL 4-11/16 INCH 4-3/8 INCH 1-7/8 INCH 1/2 INCH HUB SIZE 1 HUB(S) 2 GANG(S) CSA APPROVAL 26 CU INCH CAPACITY (3) LUGS MOUNTING HARDWARE BOTTOM HUB LOCATION CIFS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weatherproof Device Box - CIFS-2G-1/2 - Thomas & Betts Limited
Dorval, Quebec, Canada
Weatherproof Device Box
CIFS-2G-1/2
Weatherproof Device Box CIFS-2G-1/2
FS TYPE DIE-CAST ALUMINUM MATERIAL 4-11/16 INCH 4-3/8 INCH 1-7/8 INCH 1/2 INCH HUB SIZE 1 HUB(S) 2 GANG(S) CSA APPROVAL 26 CU INCH CAPACITY (3) LUGS MOUNTING HARDWARE BOTTOM HUB LOCATION CIFS MODEL
  • FS TYPE
  • DIE-CAST ALUMINUM MATERIAL
  • 4-11/16 INCH
  • 4-3/8 INCH
  • 1-7/8 INCH
  • 1/2 INCH HUB SIZE
  • 1 HUB(S)
  • 2 GANG(S)
  • CSA APPROVAL
  • 26 CU INCH CAPACITY
  • (3) LUGS MOUNTING HARDWARE
  • BOTTOM HUB LOCATION
  • CIFS MODEL
Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Limited
Product Category Terminal and Junction Boxes
Product Number CIFS-2G-1/2
Product Name Weatherproof Device Box
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Aluminum Enclosures - conTROL - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 5.11 to 7.07 inch (130 to 180 mm)
Width 3.33 inch (84.58 mm)
Depth 2.16 to 3.07 inch (54.86 to 77.98 mm)
View Details
Universal IP 66 Plastic Enclosures - ROBUST-BOX - OKW Enclosures, Inc.
Specs
Length 3.15 to 14.17 inch (80.01 to 360 mm)
Width 3.15 to 9.45 inch (80.01 to 240 mm)
Depth 2.36 to 6.3 inch (59.99 to 160 mm)
View Details