Thinklogical Peripheral Extenders USB 2.0 Extender

Description
Effortless Extension of High Speed USB 2.0 Peripherals with Thinklogical’s USB 2.0 Fiber Optic Extender Thinklogical’s UBS 2.0 Fiber Optic Extender enables users to connect and extend high performance, hi-speed USB peripherals up to 1000 meters over standard duplex multimode fiber. Full support for USB 2.0 devices, such as DVD drives and high speed storage and desktop peripherals empowers the user with instant access to more data, up to 480 mbps. This feature provides seamless access to higher performance applications, such as digital imaging, with little or no downtime. Features: Supports USB 1.1 (low-speed, full-speed) and USB 2.0 high-speed devices operating up to 480 Mb/s Extends hi-speed USB 2.0 and 1.1 connections up to 1000 meters Installation is true plug and play, no adjustments are necessary, no drivers required Supports all major operating systems including Windows, Mac-OS, Linux and Sun Number of devices can be increased using standard USB hubs Uses standard duplex multi-mode fiber optic cable LEDs provide link performance status Available with your choice of ST or SC fiber connectors
Description
Effortless Extension of High Speed USB 2.0 Peripherals with Thinklogical’s USB 2.0 Fiber Optic Extender Thinklogical’s UBS 2.0 Fiber Optic Extender enables users to connect and extend high performance, hi-speed USB peripherals up to 1000 meters over standard duplex multimode fiber. Full support for USB 2.0 devices, such as DVD drives and high speed storage and desktop peripherals empowers the user with instant access to more data, up to 480 mbps. This feature provides seamless access to higher performance applications, such as digital imaging, with little or no downtime. Features: Supports USB 1.1 (low-speed, full-speed) and USB 2.0 high-speed devices operating up to 480 Mb/s Extends hi-speed USB 2.0 and 1.1 connections up to 1000 meters Installation is true plug and play, no adjustments are necessary, no drivers required Supports all major operating systems including Windows, Mac-OS, Linux and Sun Number of devices can be increased using standard USB hubs Uses standard duplex multi-mode fiber optic cable LEDs provide link performance status Available with your choice of ST or SC fiber connectors

Suppliers

Company
Product
Description
Supplier Links
Peripheral Extenders - USB 2.0 Extender - Thinklogical
Milford, CT, USA
Peripheral Extenders
USB 2.0 Extender
Peripheral Extenders USB 2.0 Extender
Effortless Extension of High Speed USB 2.0 Peripherals with Thinklogical’s USB 2.0 Fiber Optic Extender Thinklogical’s UBS 2.0 Fiber Optic Extender enables users to connect and extend high performance, hi-speed USB peripherals up to 1000 meters over standard duplex multimode fiber. Full support for USB 2.0 devices, such as DVD drives and high speed storage and desktop peripherals empowers the user with instant access to more data, up to 480 mbps. This feature provides seamless access to higher performance applications, such as digital imaging, with little or no downtime. Features: Supports USB 1.1 (low-speed, full-speed) and USB 2.0 high-speed devices operating up to 480 Mb/s Extends hi-speed USB 2.0 and 1.1 connections up to 1000 meters Installation is true plug and play, no adjustments are necessary, no drivers required Supports all major operating systems including Windows, Mac-OS, Linux and Sun Number of devices can be increased using standard USB hubs Uses standard duplex multi-mode fiber optic cable LEDs provide link performance status Available with your choice of ST or SC fiber connectors

Effortless Extension of High Speed USB 2.0 Peripherals with Thinklogical’s USB 2.0 Fiber Optic Extender

Thinklogical’s UBS 2.0 Fiber Optic Extender enables users to connect and extend high performance, hi-speed USB peripherals up to 1000 meters over standard duplex multimode fiber. Full support for USB 2.0 devices, such as DVD drives and high speed storage and desktop peripherals empowers the user with instant access to more data, up to 480 mbps. This feature provides seamless access to higher performance applications, such as digital imaging, with little or no downtime.

Features:

  • Supports USB 1.1 (low-speed, full-speed) and USB 2.0 high-speed devices operating up to 480 Mb/s
  • Extends hi-speed USB 2.0 and 1.1 connections up to 1000 meters
  • Installation is true plug and play, no adjustments are necessary, no drivers required
  • Supports all major operating systems including Windows, Mac-OS, Linux and Sun
  • Number of devices can be increased using standard USB hubs
  • Uses standard duplex multi-mode fiber optic cable
  • LEDs provide link performance status
  • Available with your choice of ST or SC fiber connectors
Supplier's Site

Technical Specifications

  Thinklogical
Product Category Network Equipment
Product Number USB 2.0 Extender
Product Name Peripheral Extenders
Network Equipment Repeater
Unlock Full Specs
to access all available technical data

Similar Products

Electrical interface - VAEM-L1-S-8-PT - Festo Corporation
Specs
Network Equipment Gateway
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Switches, Hubs - 2946-852-1111-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ-45
Number of Ports 5 #
View Details
2 suppliers
FieldVEU -  - MSA Safety
MSA Safety
Specs
Features Internet of Things (IoT) Capable
View Details