4Gbps Deserializer 1 Input 1 Output 64-QFN (9x9)
IC DESERIALIZER SINGLE 64QFN
IC DESERIALIZER SINGLE 64QFN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | THCV236-B | THCV236-B | THCV236-B |
| Product Name | Serializers, Deserializers | Interface - Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers |
| Features | RoHS | ||
| Supply Voltage | 3.6V; Other; 1.7V ~ 3.6V | 3.6V; Other | |
| Data Rate | 4.00E6 kbps | 4.00E6 kbps |