1LANE LVDS_V-BY-ONEHS 48QFN
1LANE LVDS_V-BY-ONEHS 48QFN
3.36Gbps Serializer 6 Input 2 Output 48-QFN (7x7)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | THCV233 | THCV233 | THCV233 |
| Product Name | Interface - Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers |
| Device Type | Sensor Interface | Sensor Interface | |
| Data Rate | 3.36E6 kbps | 3.36E6 kbps | |
| Supply Voltage | 3V; 3.6V; Other | 3V; 3.6V; Other; 1.62V ~ 1.89V, 1.7V ~ 1.98V, 3V ~ 3.6V |