The THC63LVDM83D is a 24-bit color LVDS transmitter designed for high-resolution pixel data transmission, supporting up to 1080p/WUXGA resolutions. It converts 28 bits of LVCMOS data into four OpenLDI (LVDS) data streams, achieving an effective data rate of 1120 Mbps per channel at a transmit clock frequency of 160 MHz. The device features a wide dot clock range from 8 to 160 MHz, making it suitable for various applications including medium and small size panels, tablet PCs, security cameras, and medical equipment monitors. This transmitter is compatible with the TIA/EIA-644 LVDS standard and operates within a temperature range of 0 to +70°C. It supports input clock triggering edge selection and features a power-down mode. The LVDS swing can be reduced to 200 mV to minimize EMI and power consumption. The THC63LVDM83D is packaged in a 56-pin TSSOP format and is compliant with EU RoHS standards.
1.12Gbps Serializer 28 Input 4 Output 56-TSSOP
1.12Gbps Serializer 28 Input 4 Output 56-TSSOP
IC SERIALIZER SNGL LVDS 56TSSOP
IC SERIALIZER SNGL LVDS 56TSSOP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | THC63LVDM83D | THC63LVDM83D | THC63LVDM83D |
| Product Name | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Interface - Serializers, Deserializers |
| Features | RoHS | ||
| Supply Voltage | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | |
| Data Rate | 1.12E6 kbps | 1.12E6 kbps |