IC SERIALIZER DUAL LVDS 100TQFP
1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
IC SERIALIZER DUAL LVDS 100TQFP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | THC63LVD823B-B | THC63LVD823B-B | THC63LVD823B-B |
| Product Name | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers | Interface - Serializers, Deserializers |
| Device Type | Sensor Interface | Sensor Interface | |
| Supply Voltage | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |