The THC63LVD1022-B is a dual-link LVDS to LVCMOS converter designed for high-speed pixel data transmission, supporting resolutions up to Full-HD 1080p. It operates with a dual-channel LVDS input and provides a single port LVCMOS output, capable of transmitting data at rates of up to 150Mpixel/sec. The device supports a 30-bit color depth and includes 5 bits for timing and control data, achieving an effective data rate of 525Mbps per LVDS channel. This converter operates within a temperature range of 0 to 85°C and features a skew margin of ±400ps at 75MHz. It is packaged in a 100-pin TQFP format and requires a 3.3V single voltage power supply. The device supports output enable/disable functionality and does not require a special start-up sequence. It is compliant with environmental regulations such as EU RoHS, making it suitable for various applications including security cameras, industrial cameras, medium and small-sized panels, tablet PCs, and medical equipment monitors.
Deserializer 12 Input 1 Output 100-TQFP (14x14)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | THC63LVD1022-B |
| Product Name | Serializers, Deserializers |
| Features | RoHS |