THine Electronics, Inc. Evaluation and Demonstration Boards and Kits THEVA242-SMA

Description
THEVA242 V-by-One® HS to MIPI® CSI-2 Interface Evaluation Board
Request a Quote Datasheet
Description
THEVA242 V-by-One® HS to MIPI® CSI-2 Interface Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 3175-THEVA242-SMA-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
3175-THEVA242-SMA-ND
Evaluation and Demonstration Boards and Kits 3175-THEVA242-SMA-ND
THEVA242 V-by-One® HS to MIPI® CSI-2 Interface Evaluation Board

THEVA242 V-by-One® HS to MIPI® CSI-2 Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1143806-THEVA242-SMA - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1143806-THEVA242-SMA
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1143806-THEVA242-SMA
Win Source Part Number: 1143806-THEVA242-SMA Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: V-by-One® HS to MIPI® CSI-2 Supplied Contents: Board(s), Cable(s), Power Supply Primary Attributes: 5V Power Supply Embedded: No Utilized IC / Part: THEVA242 Secondary Attributes: On-Board LEDs Alternative Parts (Cross-Reference): THEVA242SMA; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable HTSUS: 8542.90.0000 Mfr: THine Solutions, Inc. Other Names: 3175-THEVA242-SMA

Win Source Part Number: 1143806-THEVA242-SMA
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Box
Standard Package: 1
Function: V-by-One® HS to MIPI® CSI-2
Supplied Contents: Board(s), Cable(s), Power Supply
Primary Attributes: 5V Power Supply
Embedded: No
Utilized IC / Part: THEVA242
Secondary Attributes: On-Board LEDs
Alternative Parts (Cross-Reference): THEVA242SMA;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
HTSUS: 8542.90.0000
Mfr: THine Solutions, Inc.
Other Names: 3175-THEVA242-SMA

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number 3175-THEVA242-SMA-ND 1143806-THEVA242-SMA
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products