THine Electronics, Inc. Integrated Circuits (ICs)- Interface- Signal Buffers, Repeaters, Splitters THCX423R10

Description
Manufacturer: THine Solutions, Inc. Category: Integrated Circuits (ICs)- Interface- Signal Buffers, Repeaters, Splitters Package: Tray Type: Buffer, Multiplexer Voltage - Supply: 3V ~ 3.6V Operating Temperature: -40°C ~ 85°C Mounting Type: Mounting Type Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (5x5)
Request a Quote
Description
Manufacturer: THine Solutions, Inc. Category: Integrated Circuits (ICs)- Interface- Signal Buffers, Repeaters, Splitters Package: Tray Type: Buffer, Multiplexer Voltage - Supply: 3V ~ 3.6V Operating Temperature: -40°C ~ 85°C Mounting Type: Mounting Type Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (5x5)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs)- Interface- Signal Buffers, Repeaters, Splitters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs)- Interface- Signal Buffers, Repeaters, Splitters
Integrated Circuits (ICs)- Interface- Signal Buffers, Repeaters, Splitters
Manufacturer: THine Solutions, Inc. Category: Integrated Circuits (ICs)- Interface- Signal Buffers, Repeaters, Splitters Package: Tray Type: Buffer, Multiplexer Voltage - Supply: 3V ~ 3.6V Operating Temperature: -40°C ~ 85°C Mounting Type: Mounting Type Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (5x5)

Manufacturer: THine Solutions, Inc.
Category: Integrated Circuits (ICs)- Interface- Signal Buffers, Repeaters, Splitters
Package: Tray
Type: Buffer, Multiplexer
Voltage - Supply: 3V ~ 3.6V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Mounting Type
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (5x5)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Integrated Circuits (ICs)- Interface- Signal Buffers, Repeaters, Splitters
Device Type Sensor Interface; Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907135P - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Transceiver; Driver, Line Driver, Converter
Features RoHS; ESD Protected
View Details
Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Interface module - 289-664 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Octal buffer/line driver; 3-state - 74AHCT541APWJ - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details