THine Electronics, Inc. Integrated Circuits (ICs) -Interface -Signal Buffers, Repeaters, Splitters THCX222R10

Description
Manufacturer: THine Category: Integrated Circuits (ICs) -Interface -Signal Buffers, Repeaters, Splitters Package: Tray Type: Buffer, ReDriver Voltage - Supply: 3V ~ 3.6V Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 30-WFQFN Exposed Pad Supplier Device Package: 30-QFN (2.5x4.5)
Request a Quote Datasheet
Description
Manufacturer: THine Category: Integrated Circuits (ICs) -Interface -Signal Buffers, Repeaters, Splitters Package: Tray Type: Buffer, ReDriver Voltage - Supply: 3V ~ 3.6V Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 30-WFQFN Exposed Pad Supplier Device Package: 30-QFN (2.5x4.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) -Interface -Signal Buffers, Repeaters, Splitters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) -Interface -Signal Buffers, Repeaters, Splitters
Integrated Circuits (ICs) -Interface -Signal Buffers, Repeaters, Splitters
Manufacturer: THine Category: Integrated Circuits (ICs) -Interface -Signal Buffers, Repeaters, Splitters Package: Tray Type: Buffer, ReDriver Voltage - Supply: 3V ~ 3.6V Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 30-WFQFN Exposed Pad Supplier Device Package: 30-QFN (2.5x4.5)

Manufacturer: THine
Category: Integrated Circuits (ICs) -Interface -Signal Buffers, Repeaters, Splitters
Package: Tray
Type: Buffer, ReDriver
Voltage - Supply: 3V ~ 3.6V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 30-WFQFN Exposed Pad
Supplier Device Package: 30-QFN (2.5x4.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Integrated Circuits (ICs) -Interface -Signal Buffers, Repeaters, Splitters
Device Type Sensor Interface; Buffer
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4658TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4016PWRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
Interface module - 289-509 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - 26LS33LM/B - Rochester Electronics
Specs
Technology RS422
Package Type CLCC20
View Details
2 suppliers