THine Electronics, Inc. Integrated Circuits (ICs) Interface Signal Buffers, Repeaters, Splitters THCX222R05

Description
Manufacturer: THine Solutions, Inc. Category: Integrated Circuits (ICs) Interface Signal Buffers, Repeaters, Splitters Package: Tray Type: Buffer, ReDriver Voltage - Supply: 3V ~ 3.6V Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 30-WFQFN Exposed Pad Supplier Device Package: 30-QFN (2.5x4.5)
Request a Quote Datasheet
Description
Manufacturer: THine Solutions, Inc. Category: Integrated Circuits (ICs) Interface Signal Buffers, Repeaters, Splitters Package: Tray Type: Buffer, ReDriver Voltage - Supply: 3V ~ 3.6V Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 30-WFQFN Exposed Pad Supplier Device Package: 30-QFN (2.5x4.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Interface Signal Buffers, Repeaters, Splitters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface Signal Buffers, Repeaters, Splitters
Integrated Circuits (ICs) Interface Signal Buffers, Repeaters, Splitters
Manufacturer: THine Solutions, Inc. Category: Integrated Circuits (ICs) Interface Signal Buffers, Repeaters, Splitters Package: Tray Type: Buffer, ReDriver Voltage - Supply: 3V ~ 3.6V Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 30-WFQFN Exposed Pad Supplier Device Package: 30-QFN (2.5x4.5)

Manufacturer: THine Solutions, Inc.
Category: Integrated Circuits (ICs) Interface Signal Buffers, Repeaters, Splitters
Package: Tray
Type: Buffer, ReDriver
Voltage - Supply: 3V ~ 3.6V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 30-WFQFN Exposed Pad
Supplier Device Package: 30-QFN (2.5x4.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Integrated Circuits (ICs) Interface Signal Buffers, Repeaters, Splitters
Device Type Sensor Interface; Buffer
Unlock Full Specs
to access all available technical data

Similar Products

 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
Interface module - 289-623 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - BTS5461SFXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Technology SPI
Features RoHS
View Details