THine Electronics, Inc. Integrated Circuits (ICs) Interface -Serializers, Deserializers THCV243

Description
Manufacturer: THine Solutions, Inc. Category: Integrated Circuits (ICs) Interface -Serializers, Deserializers Series: THine® V-by-One® Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Function: Serializer Data Rate: 4Gbps Input Type: CMOS Output Type: CMOS Voltage - Supply: 1.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: THine Solutions, Inc. Category: Integrated Circuits (ICs) Interface -Serializers, Deserializers Series: THine® V-by-One® Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Function: Serializer Data Rate: 4Gbps Input Type: CMOS Output Type: CMOS Voltage - Supply: 1.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Interface -Serializers, Deserializers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface -Serializers, Deserializers
Integrated Circuits (ICs) Interface -Serializers, Deserializers
Manufacturer: THine Solutions, Inc. Category: Integrated Circuits (ICs) Interface -Serializers, Deserializers Series: THine® V-by-One® Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Function: Serializer Data Rate: 4Gbps Input Type: CMOS Output Type: CMOS Voltage - Supply: 1.7V ~ 3.6V

Manufacturer: THine Solutions, Inc.
Category: Integrated Circuits (ICs) Interface -Serializers, Deserializers
Series: THine® V-by-One®
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Function: Serializer
Data Rate: 4Gbps
Input Type: CMOS
Output Type: CMOS
Voltage - Supply: 1.7V ~ 3.6V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Integrated Circuits (ICs) Interface -Serializers, Deserializers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Analog Switches, Multiplexers, Demultiplexers - CD4051BPW - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
Human Machine Interface (HMI) - 762-4202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 2914PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
View Details