THine Electronics, Inc. Interface - Interface - Serializers, Deserializers - THCV235 THCV235

Description
Manufacturer: THine Electronics, Inc. Win Source Part Number: 899554-THCV235 Operating Temperature Range: -40°C ~ 105°C Features: 4Gbps Serializer 1 Input 1 Output 64-QFN (9x9) Package: 64-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.90.0000
Request a Quote
Description
Manufacturer: THine Electronics, Inc. Win Source Part Number: 899554-THCV235 Operating Temperature Range: -40°C ~ 105°C Features: 4Gbps Serializer 1 Input 1 Output 64-QFN (9x9) Package: 64-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.90.0000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - THCV235 - 899554-THCV235 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - THCV235
899554-THCV235
Interface - Interface - Serializers, Deserializers - THCV235 899554-THCV235
Manufacturer: THine Electronics, Inc. Win Source Part Number: 899554-THCV235 Operating Temperature Range: -40°C ~ 105°C Features: 4Gbps Serializer 1 Input 1 Output 64-QFN (9x9) Package: 64-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.90.0000

Manufacturer: THine Electronics, Inc.
Win Source Part Number: 899554-THCV235
Operating Temperature Range: -40°C ~ 105°C
Features: 4Gbps Serializer 1 Input 1 Output 64-QFN (9x9)
Package: 64-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8542.90.0000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 899554-THCV235
Product Name Interface - Interface - Serializers, Deserializers - THCV235
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT240 Octal Buffers/Drivers With 3-State Outputs - 5962-8775901MSA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 879-EM3555-IRT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details