THine Electronics, Inc. Interface - Interface - Serializers, Deserializers - THCV233 THCV233

Description
Manufacturer: THine Electronics, Inc. Win Source Part Number: 899553-THCV233 Series: V-by-One® HS Operating Temperature Range: -40°C ~ 105°C Features: 3.36Gbps Serializer 6 Input 2 Output 48-QFN (7x7) Package: 48-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.90.0000
Request a Quote
Description
Manufacturer: THine Electronics, Inc. Win Source Part Number: 899553-THCV233 Series: V-by-One® HS Operating Temperature Range: -40°C ~ 105°C Features: 3.36Gbps Serializer 6 Input 2 Output 48-QFN (7x7) Package: 48-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.90.0000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - THCV233 - 899553-THCV233 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - THCV233
899553-THCV233
Interface - Interface - Serializers, Deserializers - THCV233 899553-THCV233
Manufacturer: THine Electronics, Inc. Win Source Part Number: 899553-THCV233 Series: V-by-One® HS Operating Temperature Range: -40°C ~ 105°C Features: 3.36Gbps Serializer 6 Input 2 Output 48-QFN (7x7) Package: 48-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.90.0000

Manufacturer: THine Electronics, Inc.
Win Source Part Number: 899553-THCV233
Series: V-by-One® HS
Operating Temperature Range: -40°C ~ 105°C
Features: 3.36Gbps Serializer 6 Input 2 Output 48-QFN (7x7)
Package: 48-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2600
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8542.90.0000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 899553-THCV233
Product Name Interface - Interface - Serializers, Deserializers - THCV233
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4617SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Interface module - 289-401 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details