THine Electronics, Inc. Interface - Interface - Serializers, Deserializers - THCV218 THCV218

Description
Manufacturer: CEL Win Source Part Number: 899552-THCV218 Series: THine® Operating Temperature Range: -20°C ~ 85°C (TA) Features: 3.4Gbs Deserializer 2 Input 42 Output 145-TFBGA (12x12) Package: Reel - TR Package: 145-TFBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 145-TFBGA (12x12) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1890 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: CEL Win Source Part Number: 899552-THCV218 Series: THine® Operating Temperature Range: -20°C ~ 85°C (TA) Features: 3.4Gbs Deserializer 2 Input 42 Output 145-TFBGA (12x12) Package: Reel - TR Package: 145-TFBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 145-TFBGA (12x12) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1890 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - THCV218 - 899552-THCV218 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - THCV218
899552-THCV218
Interface - Interface - Serializers, Deserializers - THCV218 899552-THCV218
Manufacturer: CEL Win Source Part Number: 899552-THCV218 Series: THine® Operating Temperature Range: -20°C ~ 85°C (TA) Features: 3.4Gbs Deserializer 2 Input 42 Output 145-TFBGA (12x12) Package: Reel - TR Package: 145-TFBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 145-TFBGA (12x12) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1890 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: CEL
Win Source Part Number: 899552-THCV218
Series: THine®
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: 3.4Gbs Deserializer 2 Input 42 Output 145-TFBGA (12x12)
Package: Reel - TR
Package: 145-TFBGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 145-TFBGA (12x12)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1890
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 899552-THCV218
Product Name Interface - Interface - Serializers, Deserializers - THCV218
Operating Temperature -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS646 Octal Registered Bus Transceivers with 3-State Outputs - 5962-8995601LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
RF Front End (LNA + PA) - 863-1833-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details