THine Electronics, Inc. Interface - Interface - Serializers, Deserializers - THCV217 THCV217

Description
Manufacturer: THine Electronics, Inc. Win Source Part Number: 1266966-THCV217 Family Name: THCV217 Manufacturer Homepage: www.thine.co.jp/inde x_e.html Country of Origin: Japan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: THine Electronics, Inc. Win Source Part Number: 1266966-THCV217 Family Name: THCV217 Manufacturer Homepage: www.thine.co.jp/inde x_e.html Country of Origin: Japan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - THCV217 - 1266966-THCV217 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - THCV217
1266966-THCV217
Interface - Interface - Serializers, Deserializers - THCV217 1266966-THCV217
Manufacturer: THine Electronics, Inc. Win Source Part Number: 1266966-THCV217 Family Name: THCV217 Manufacturer Homepage: www.thine.co.jp/inde x_e.html Country of Origin: Japan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: THine Electronics, Inc.
Win Source Part Number: 1266966-THCV217
Family Name: THCV217
Manufacturer Homepage: www.thine.co.jp/index_e.html
Country of Origin: Japan
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1266966-THCV217
Product Name Interface - Interface - Serializers, Deserializers - THCV217
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC4049 High Speed CMOS Logic Hex Inverting Buffers - 5962-8681901EA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 26LS34PC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers
Interface Transceiver IC - 702-SI3201-BS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details