THine Electronics, Inc. Interface - Interface - Serializers, Deserializers - THC63LVDF84C THC63LVDF84C

Description
Manufacturer: THine Electronics, Inc. Win Source Part Number: 1266962-THC63LVDF84C Manufacturer Homepage: www.thine.co.jp/inde x_e.html Country of Origin: Japan Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: THine Electronics, Inc. Win Source Part Number: 1266962-THC63LVDF84C Manufacturer Homepage: www.thine.co.jp/inde x_e.html Country of Origin: Japan Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - THC63LVDF84C - 1266962-THC63LVDF84C - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - THC63LVDF84C
1266962-THC63LVDF84C
Interface - Interface - Serializers, Deserializers - THC63LVDF84C 1266962-THC63LVDF84C
Manufacturer: THine Electronics, Inc. Win Source Part Number: 1266962-THC63LVDF84C Manufacturer Homepage: www.thine.co.jp/inde x_e.html Country of Origin: Japan Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: THine Electronics, Inc.
Win Source Part Number: 1266962-THC63LVDF84C
Manufacturer Homepage: www.thine.co.jp/index_e.html
Country of Origin: Japan
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1266962-THC63LVDF84C
Product Name Interface - Interface - Serializers, Deserializers - THC63LVDF84C
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CLWTR-T - 076701-A5366CLWTR-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
7 suppliers
 - 26LS34DC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Interface Transceiver IC - 710-CY7B933-JXI - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
Interface module - 289-522 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details