Thin Film Technology Corporation Thin Film PAT Series PAT 1220

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
North Mankato, MN, USA
Thin Film PAT Series
PAT 1220
Thin Film PAT Series PAT 1220
Datasheet

Technical Specifications

  Thin Film Technology Corporation
Product Category RF Attenuators
Product Number PAT 1220
Product Name Thin Film PAT Series
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-2000-18000-60-0.1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.1000
Frequency 2 GHz
View Details
Attenuators - 2312-TGL4201-02-ND - DigiKey
Specs
Attenuation 2 dB
Package Type Die
View Details
Passive GaAs MMIC Attenuator Family - ATN20-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details